CUI Inc. Isolated 1.5KV 1 W DC-DC Converter IC PDSE1-S12-D5-M-TR

Description
DC-DC ISOLATED 1.5KV, 1 W, 10.8~ Product overview: PDSE1-S12-D5-M-TR from CUI Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1.5KV, 1 W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1.5KV, 1 W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PDSE1-S12-D5-M-T R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC-DC ISOLATED 1.5KV, 1 W, 10.8~ Product overview: PDSE1-S12-D5-M-TR from CUI Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1.5KV, 1 W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1.5KV, 1 W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PDSE1-S12-D5-M-T R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated 1.5KV 1 W DC-DC Converter IC - 132-PDSE1-S12-D5-M-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 1.5KV 1 W DC-DC Converter IC
132-PDSE1-S12-D5-M-TR
Isolated 1.5KV 1 W DC-DC Converter IC 132-PDSE1-S12-D5-M-TR
DC-DC ISOLATED 1.5KV, 1 W, 10.8~ Product overview: PDSE1-S12-D5-M-TR from CUI Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1.5KV, 1 W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1.5KV, 1 W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PDSE1-S12-D5-M-T R can be used for catalog matching and distributor lookup.

DC-DC ISOLATED 1.5KV, 1 W, 10.8~ Product overview: PDSE1-S12-D5-M-TR from CUI Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1.5KV, 1 W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1.5KV, 1 W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PDSE1-S12-D5-M-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1335292-PDSE1-S12-D5-M-TR - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335292-PDSE1-S12-D5-M-TR
Power Supplies - Board Mount - DC DC Converters 1335292-PDSE1-S12-D5-M-TR
Manufacturer: CUI Inc. Win Source Part Number: 1335292-PDSE1-S12-D5 -M-TR Category: Power Supplies - Board Mount>DC DC Converters Packaging: Reel - TR Type: Isolated Module Size / Dimension: 0.60" L x 0.33" W x 0.29" H (15.2mm x 8.5mm x 7.3mm) Applications: ITE (Commercial) Standard Package: 500 Mounting: Surface Mount Power (Watts): 1 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 100mA, 100mA Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 82% Temperature Range - Operating: -40°C ~ 105°C (With Derating) Case / Package: 10-SMD Module, 6 Leads ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Other Part Number: 102-PDSE1-S12-D5-M-T RDKR,102-PDSE1-S12-D 5-M-TR,102-PDSE1-S12 -D5-M-TRCT Approval Agency: CE, cURus RoHS Status: RoHS Compliant Standard Number: 62368-1

Manufacturer: CUI Inc.
Win Source Part Number: 1335292-PDSE1-S12-D5-M-TR
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Reel - TR
Type: Isolated Module
Size / Dimension: 0.60" L x 0.33" W x 0.29" H (15.2mm x 8.5mm x 7.3mm)
Applications: ITE (Commercial)
Standard Package: 500
Mounting: Surface Mount
Power (Watts): 1 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 2
Current - Output (Max): 100mA, 100mA
Voltage - Input (Min): 10.8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 5V
Voltage - Output 2: -5V
Efficiency: 82%
Temperature Range - Operating: -40°C ~ 105°C (With Derating)
Case / Package: 10-SMD Module, 6 Leads
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Other Part Number: 102-PDSE1-S12-D5-M-TRDKR,102-PDSE1-S12-D5-M-TR,102-PDSE1-S12-D5-M-TRCT
Approval Agency: CE, cURus
RoHS Status: RoHS Compliant
Standard Number: 62368-1

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-PDSE1-S12-D5-M-TR 1335292-PDSE1-S12-D5-M-TR
Product Name Isolated 1.5KV 1 W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tape & Reel (TR) Other; 10-SMD Module, 6 Leads
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1238299 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 12 volts
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
Buck 2.7V 5V 1.2V Step-Down DC-DC Converter IC - 739-ACT8310NHADJ-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 1.2 volts
Input Voltage 5 volts
View Details