CUI Inc. Power Supplies - Board Mount - DC DC Converters PDS2-S5-S5-M

Description
Manufacturer: CUI Inc. Win Source Part Number: 1316433-PDS2-S5-S5-M Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 0.50" L x 0.33" W x 0.29" H (12.7mm x 8.3mm x 7.3mm) Applications: ITE (Commercial) Standard Package: 38 Mounting: Surface Mount Power (Watts): 2 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 400mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 5V Efficiency: 79% Temperature Range - Operating: -40°C ~ 105°C (With Derating) Case / Package: 8-SMD Module, 5 Leads ECCN: EAR99 Fake Threat In the Open Market: 70 HTSUS: 8504.40.9580 Other Part Number: 102-5736,PDS2-S5-S5- M-ND Base Product Number: PDS2-S5 Approval Agency: EN Standard Number: 55024; 55032 Class A Moisture Sensitivity Level (MSL): Not Applicable
Request a Quote Datasheet
Description
Manufacturer: CUI Inc. Win Source Part Number: 1316433-PDS2-S5-S5-M Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 0.50" L x 0.33" W x 0.29" H (12.7mm x 8.3mm x 7.3mm) Applications: ITE (Commercial) Standard Package: 38 Mounting: Surface Mount Power (Watts): 2 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 400mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 5V Efficiency: 79% Temperature Range - Operating: -40°C ~ 105°C (With Derating) Case / Package: 8-SMD Module, 5 Leads ECCN: EAR99 Fake Threat In the Open Market: 70 HTSUS: 8504.40.9580 Other Part Number: 102-5736,PDS2-S5-S5- M-ND Base Product Number: PDS2-S5 Approval Agency: EN Standard Number: 55024; 55032 Class A Moisture Sensitivity Level (MSL): Not Applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1316433-PDS2-S5-S5-M - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1316433-PDS2-S5-S5-M
Power Supplies - Board Mount - DC DC Converters 1316433-PDS2-S5-S5-M
Manufacturer: CUI Inc. Win Source Part Number: 1316433-PDS2-S5-S5-M Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 0.50" L x 0.33" W x 0.29" H (12.7mm x 8.3mm x 7.3mm) Applications: ITE (Commercial) Standard Package: 38 Mounting: Surface Mount Power (Watts): 2 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 400mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 5V Efficiency: 79% Temperature Range - Operating: -40°C ~ 105°C (With Derating) Case / Package: 8-SMD Module, 5 Leads ECCN: EAR99 Fake Threat In the Open Market: 70 HTSUS: 8504.40.9580 Other Part Number: 102-5736,PDS2-S5-S5- M-ND Base Product Number: PDS2-S5 Approval Agency: EN Standard Number: 55024; 55032 Class A Moisture Sensitivity Level (MSL): Not Applicable

Manufacturer: CUI Inc.
Win Source Part Number: 1316433-PDS2-S5-S5-M
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: SCP
Size / Dimension: 0.50" L x 0.33" W x 0.29" H (12.7mm x 8.3mm x 7.3mm)
Applications: ITE (Commercial)
Standard Package: 38
Mounting: Surface Mount
Power (Watts): 2 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 400mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 5V
Efficiency: 79%
Temperature Range - Operating: -40°C ~ 105°C (With Derating)
Case / Package: 8-SMD Module, 5 Leads
ECCN: EAR99
Fake Threat In the Open Market: 70
HTSUS: 8504.40.9580
Other Part Number: 102-5736,PDS2-S5-S5-M-ND
Base Product Number: PDS2-S5
Approval Agency: EN
Standard Number: 55024; 55032 Class A
Moisture Sensitivity Level (MSL): Not Applicable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1316433-PDS2-S5-S5-M
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; 8-SMD Module, 5 Leads
Unlock Full Specs
to access all available technical data