CUI Inc. 5V 1W DC-DC Converter IC PDS1-S5-S5-M

Description
DC DC CONVERTER 5V 1W Product overview: PDS1-S5-S5-M from CUI Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PDS1-S5-S5-M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 5V 1W Product overview: PDS1-S5-S5-M from CUI Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PDS1-S5-S5-M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V 1W DC-DC Converter IC - 132-PDS1-S5-S5-M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 1W DC-DC Converter IC
132-PDS1-S5-S5-M
5V 1W DC-DC Converter IC 132-PDS1-S5-S5-M
DC DC CONVERTER 5V 1W Product overview: PDS1-S5-S5-M from CUI Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PDS1-S5-S5-M can be used for catalog matching and distributor lookup.

DC DC CONVERTER 5V 1W Product overview: PDS1-S5-S5-M from CUI Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PDS1-S5-S5-M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1215285-PDS1-S5-S5-M - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1215285-PDS1-S5-S5-M
Power Supplies - Board Mount - DC DC Converters 1215285-PDS1-S5-S5-M
Win Source Part Number: 1215285-PDS1-S5-S5-M Category: Power Supplies - Board Mount>DC DC Converters Series: PDS1-M (1W) Type: Isolated Module Features: SCP Package: Tube Applications: ITE (Commercial) Standard Package: 38 Mounting: SMD (SMT) Power (Watts): 1 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 5V Efficiency: 80% Package / Case: 8-SMD Module, 5 Leads Temperature Range - Operating: -40°C ~ 105°C (With Derating) Dimension: 0.50" L x 0.33" W x 0.29" H (12.7mm x 8.3mm x 7.3mm) Alternative Parts (Cross-Reference): PDS1S5S5M; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: CUI Inc. Other Names: 102-4206,PDS1S5S5M,P DS1-S5-S5-M-ND Base Product Number: PDS1-S5 Approval Agency: EN, UL Standard Number: 55024; 55032 Class A; 60950-1

Win Source Part Number: 1215285-PDS1-S5-S5-M
Category: Power Supplies - Board Mount>DC DC Converters
Series: PDS1-M (1W)
Type: Isolated Module
Features: SCP
Package: Tube
Applications: ITE (Commercial)
Standard Package: 38
Mounting: SMD (SMT)
Power (Watts): 1 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 200mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 5V
Efficiency: 80%
Package / Case: 8-SMD Module, 5 Leads
Temperature Range - Operating: -40°C ~ 105°C (With Derating)
Dimension: 0.50" L x 0.33" W x 0.29" H (12.7mm x 8.3mm x 7.3mm)
Alternative Parts (Cross-Reference): PDS1S5S5M;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: CUI Inc.
Other Names: 102-4206,PDS1S5S5M,PDS1-S5-S5-M-ND
Base Product Number: PDS1-S5
Approval Agency: EN, UL
Standard Number: 55024; 55032 Class A; 60950-1

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-PDS1-S5-S5-M 1215285-PDS1-S5-S5-M
Product Name 5V 1W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube Other; Tube
Unlock Full Specs
to access all available technical data