CUI Inc. Power Supplies Board Mount DCDC Converters - PDS1-S5-S3-S PDS1-S5-S3-S

Description
Manufacturer: CUI Inc. Win Source Part Number: 847869-PDS1-S5-S3-S Series: PDS1-S (1W) Features: DC DC Converter 1 Output - Input Package: Tube Family Name: PDS1-S5 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 43 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks HTSUS: 8504.40.9580 Other Part Number: 102-2756, PDS1S5S3S
Request a Quote Datasheet
Description
Manufacturer: CUI Inc. Win Source Part Number: 847869-PDS1-S5-S3-S Series: PDS1-S (1W) Features: DC DC Converter 1 Output - Input Package: Tube Family Name: PDS1-S5 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 43 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks HTSUS: 8504.40.9580 Other Part Number: 102-2756, PDS1S5S3S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PDS1-S5-S3-S - 847869-PDS1-S5-S3-S - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PDS1-S5-S3-S
847869-PDS1-S5-S3-S
Power Supplies Board Mount DCDC Converters - PDS1-S5-S3-S 847869-PDS1-S5-S3-S
Manufacturer: CUI Inc. Win Source Part Number: 847869-PDS1-S5-S3-S Series: PDS1-S (1W) Features: DC DC Converter 1 Output - Input Package: Tube Family Name: PDS1-S5 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 43 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks HTSUS: 8504.40.9580 Other Part Number: 102-2756, PDS1S5S3S

Manufacturer: CUI Inc.
Win Source Part Number: 847869-PDS1-S5-S3-S
Series: PDS1-S (1W)
Features: DC DC Converter 1 Output - Input
Package: Tube
Family Name: PDS1-S5
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 43
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
HTSUS: 8504.40.9580
Other Part Number: 102-2756, PDS1S5S3S

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 847869-PDS1-S5-S3-S
Product Name Power Supplies Board Mount DCDC Converters - PDS1-S5-S3-S
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

DC to DC Converter - AAT2510IWP-IG-T1 - Richardson RFPD
Specs
Package Type Other; TDFN
IOUT 0.4000 amps
View Details
LM3280 Adjustable Step-Down DC-DC Converter and 3 LDOs for RF Power Management - LM3280TLX-290/NOPB - Texas Instruments
Specs
Package Type Other; DSBGA
Features Adjustable Output,Multiple Outputs
Output Voltage 0.8000 to 3.6 volts
View Details
40 V, 4 A, High-Efficiency, Programmable Synchronous Step-Down Converter for Automotive - ACT4751M - Qorvo
Specs
Package Type Other; QFN, 32-pin with step-cut & side-wall-plating
Output Voltage 3 to 24 volts
Input Voltage 4.5 to 40 volts
View Details
DC-DC Converters - 1226184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details