Manufacturer: CUI Inc.
Win Source Part Number: 930182-PDS1-S24-S5-S
Series: PDS1-S (1W)
Operating Temperature Range: -40°C ~ 105°C (With Derating)
Features: Isolated Module DC DC Converter Output 5V - - 200mA 21.6V - 26.4V Input
Package: 4-SIP Module
Package: Tube
Mounting: Through Hole
Family Name: PDS1-S24
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 43
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
HTSUS: 8504.40.9580
Other Part Number: 102-2750, PDS1S24S5S
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 930182-PDS1-S24-S5-S |
| Product Name | Power Supplies Board Mount DCDC Converters - PDS1-S24-S5-S |
| Package Type | Other; Tube |