CUI Inc. Power Supplies Board Mount DCDC Converters - PDS1-S12-S5-M PDS1-S12-S5-M

Description
Manufacturer: CUI Inc. Win Source Part Number: 930180-PDS1-S12-S5-M Series: PDS1-M (1W) Operating Temperature Range: -40°C ~ 105°C (With Derating) Features: Isolated Module DC DC Converter Output 5V - - - 200mA 10.8V - 13.2V Input Package: 8-SMD Module, 5 Leads Package: Tube Mounting: Surface Mount Family Name: PDS1-S12 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 38 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks HTSUS: 8504.40.9580 Other Part Number: 102-4544, PDS1-S12-S5-M-ND, PDS1S12S5M
Request a Quote Datasheet
Description
Manufacturer: CUI Inc. Win Source Part Number: 930180-PDS1-S12-S5-M Series: PDS1-M (1W) Operating Temperature Range: -40°C ~ 105°C (With Derating) Features: Isolated Module DC DC Converter Output 5V - - - 200mA 10.8V - 13.2V Input Package: 8-SMD Module, 5 Leads Package: Tube Mounting: Surface Mount Family Name: PDS1-S12 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 38 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks HTSUS: 8504.40.9580 Other Part Number: 102-4544, PDS1-S12-S5-M-ND, PDS1S12S5M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PDS1-S12-S5-M - 930180-PDS1-S12-S5-M - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PDS1-S12-S5-M
930180-PDS1-S12-S5-M
Power Supplies Board Mount DCDC Converters - PDS1-S12-S5-M 930180-PDS1-S12-S5-M
Manufacturer: CUI Inc. Win Source Part Number: 930180-PDS1-S12-S5-M Series: PDS1-M (1W) Operating Temperature Range: -40°C ~ 105°C (With Derating) Features: Isolated Module DC DC Converter Output 5V - - - 200mA 10.8V - 13.2V Input Package: 8-SMD Module, 5 Leads Package: Tube Mounting: Surface Mount Family Name: PDS1-S12 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 38 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks HTSUS: 8504.40.9580 Other Part Number: 102-4544, PDS1-S12-S5-M-ND, PDS1S12S5M

Manufacturer: CUI Inc.
Win Source Part Number: 930180-PDS1-S12-S5-M
Series: PDS1-M (1W)
Operating Temperature Range: -40°C ~ 105°C (With Derating)
Features: Isolated Module DC DC Converter Output 5V - - - 200mA 10.8V - 13.2V Input
Package: 8-SMD Module, 5 Leads
Package: Tube
Mounting: Surface Mount
Family Name: PDS1-S12
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 38
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
HTSUS: 8504.40.9580
Other Part Number: 102-4544, PDS1-S12-S5-M-ND, PDS1S12S5M

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 930180-PDS1-S12-S5-M
Product Name Power Supplies Board Mount DCDC Converters - PDS1-S12-S5-M
Package Type Other; Tube
Unlock Full Specs
to access all available technical data