CUI Inc. Power Supplies - Board Mount - DC DC Converters PDS1-S12-S12-S

Description
Manufacturer: CUI Inc. Win Source Part Number: 1320697-PDS1-S12-S12 -S Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 0.46" L x 0.24" W x 0.40" H (11.6mm x 6.0mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 43 Mounting: Through Hole Power (Watts): 1 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 83mA Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 12V Efficiency: 81% Temperature Range - Operating: -40°C ~ 105°C (With Derating) Case / Package: 4-SIP Module ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Other Part Number: 102-2737,PDS1S12S12S Base Product Number: PDS1-S12 Approval Agency: CB Scheme, EN, IEC, UL RoHS Status: RoHS Compliant Standard Number: 55024; 55032 Class A; 60950-1
Request a Quote Datasheet
Description
Manufacturer: CUI Inc. Win Source Part Number: 1320697-PDS1-S12-S12 -S Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 0.46" L x 0.24" W x 0.40" H (11.6mm x 6.0mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 43 Mounting: Through Hole Power (Watts): 1 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 83mA Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 12V Efficiency: 81% Temperature Range - Operating: -40°C ~ 105°C (With Derating) Case / Package: 4-SIP Module ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Other Part Number: 102-2737,PDS1S12S12S Base Product Number: PDS1-S12 Approval Agency: CB Scheme, EN, IEC, UL RoHS Status: RoHS Compliant Standard Number: 55024; 55032 Class A; 60950-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1320697-PDS1-S12-S12-S - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1320697-PDS1-S12-S12-S
Power Supplies - Board Mount - DC DC Converters 1320697-PDS1-S12-S12-S
Manufacturer: CUI Inc. Win Source Part Number: 1320697-PDS1-S12-S12 -S Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 0.46" L x 0.24" W x 0.40" H (11.6mm x 6.0mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 43 Mounting: Through Hole Power (Watts): 1 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 83mA Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 12V Efficiency: 81% Temperature Range - Operating: -40°C ~ 105°C (With Derating) Case / Package: 4-SIP Module ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Other Part Number: 102-2737,PDS1S12S12S Base Product Number: PDS1-S12 Approval Agency: CB Scheme, EN, IEC, UL RoHS Status: RoHS Compliant Standard Number: 55024; 55032 Class A; 60950-1

Manufacturer: CUI Inc.
Win Source Part Number: 1320697-PDS1-S12-S12-S
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: SCP
Size / Dimension: 0.46" L x 0.24" W x 0.40" H (11.6mm x 6.0mm x 10.2mm)
Applications: ITE (Commercial)
Standard Package: 43
Mounting: Through Hole
Power (Watts): 1 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 83mA
Voltage - Input (Min): 10.8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 12V
Efficiency: 81%
Temperature Range - Operating: -40°C ~ 105°C (With Derating)
Case / Package: 4-SIP Module
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Other Part Number: 102-2737,PDS1S12S12S
Base Product Number: PDS1-S12
Approval Agency: CB Scheme, EN, IEC, UL
RoHS Status: RoHS Compliant
Standard Number: 55024; 55032 Class A; 60950-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1320697-PDS1-S12-S12-S
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; 4-SIP Module
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter IC - 715-ML4875CS-3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
DC-DC Converters - 1228206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 75 volts
View Details