Win Source Part Number: 1338454-PDQE20-Q24-S
Category: Power Supplies - Board Mount - DC DC Converters
Series: PDQE20-D (20W)
Type: Isolated Module
Features: Remote On/Off, OCP, OVP, SCP
Package: Tube
Size / Dimension: 1.00" L x 1.00" W x 0.46" H (25.4mm x 25.4mm x 11.7mm)
Applications: ITE (Commercial)
Standard Package: 19
Power (Watts): 20 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 4A
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 5V
Efficiency: 90%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 95°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: CUI Inc.
Base Product Number: PDQE20
Approval Agency: CB Scheme, EN, IEC, UL
Standard Number: 55024; 55032 Class A; 62368-1
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1338454-PDQE20-Q24-S5-D |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; Tube |