CUI Inc. Power Supplies - Board Mount - DC DC Converters PDQE15-Q24-S5-D

Description
Win Source Part Number: 1349809-PDQE15-Q24-S 5-D Category: Power Supplies - Board Mount - DC DC Converters Series: PDQE15-D (15W) Type: Isolated Module Features: Remote On/Off, OCP, OVP, SCP Package: Tube Size / Dimension: 1.00" L x 1.00" W x 0.46" H (25.4mm x 25.4mm x 11.7mm) Applications: ITE (Commercial) Standard Package: 19 Power (Watts): 15 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 90% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 95°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: CUI Inc. Base Product Number: PDQE15 Approval Agency: CB Scheme, EN, IEC, UL Standard Number: 55024; 55032 Class A; 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 1349809-PDQE15-Q24-S 5-D Category: Power Supplies - Board Mount - DC DC Converters Series: PDQE15-D (15W) Type: Isolated Module Features: Remote On/Off, OCP, OVP, SCP Package: Tube Size / Dimension: 1.00" L x 1.00" W x 0.46" H (25.4mm x 25.4mm x 11.7mm) Applications: ITE (Commercial) Standard Package: 19 Power (Watts): 15 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 90% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 95°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: CUI Inc. Base Product Number: PDQE15 Approval Agency: CB Scheme, EN, IEC, UL Standard Number: 55024; 55032 Class A; 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1349809-PDQE15-Q24-S5-D - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1349809-PDQE15-Q24-S5-D
Power Supplies - Board Mount - DC DC Converters 1349809-PDQE15-Q24-S5-D
Win Source Part Number: 1349809-PDQE15-Q24-S 5-D Category: Power Supplies - Board Mount - DC DC Converters Series: PDQE15-D (15W) Type: Isolated Module Features: Remote On/Off, OCP, OVP, SCP Package: Tube Size / Dimension: 1.00" L x 1.00" W x 0.46" H (25.4mm x 25.4mm x 11.7mm) Applications: ITE (Commercial) Standard Package: 19 Power (Watts): 15 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 90% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 95°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: CUI Inc. Base Product Number: PDQE15 Approval Agency: CB Scheme, EN, IEC, UL Standard Number: 55024; 55032 Class A; 62368-1

Win Source Part Number: 1349809-PDQE15-Q24-S5-D
Category: Power Supplies - Board Mount - DC DC Converters
Series: PDQE15-D (15W)
Type: Isolated Module
Features: Remote On/Off, OCP, OVP, SCP
Package: Tube
Size / Dimension: 1.00" L x 1.00" W x 0.46" H (25.4mm x 25.4mm x 11.7mm)
Applications: ITE (Commercial)
Standard Package: 19
Power (Watts): 15 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 5V
Efficiency: 90%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 95°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: CUI Inc.
Base Product Number: PDQE15
Approval Agency: CB Scheme, EN, IEC, UL
Standard Number: 55024; 55032 Class A; 62368-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1349809-PDQE15-Q24-S5-D
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1238386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 15.5 volts
View Details
Buck 1A Step-Down DC-DC Converter IC - 739-AAT2148IVN-0.6-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 5.5 volts
View Details