Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters
Package: 72-LFBGA, CSBGA
Product Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Number of Outputs: Single
Applications: Buck Converters
Features: 10.9V Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
Operating Temperature: -40°C ~ 85°C
Efficiency: 90(%)
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters |
| Package Type | Other; 72-LFBGA, CSBGA |