CUI Inc. Connectors,Interconnects PDQE10-Q24-D15-D

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 399-BGA Exposed Pad Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Number of Outputs: Single Voltage - Isolation: 1250Vrms Applications: Telecom Features: 5 Position Terminal Block Plug, Female Sockets 0.138" (3.50mm) - 180° Free Hanging (In-Line)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 399-BGA Exposed Pad Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Number of Outputs: Single Voltage - Isolation: 1250Vrms Applications: Telecom Features: 5 Position Terminal Block Plug, Female Sockets 0.138" (3.50mm) - 180° Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 399-BGA Exposed Pad Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Number of Outputs: Single Voltage - Isolation: 1250Vrms Applications: Telecom Features: 5 Position Terminal Block Plug, Female Sockets 0.138" (3.50mm) - 180° Free Hanging (In-Line)

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 399-BGA Exposed Pad
Product Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Number of Outputs: Single
Voltage - Isolation: 1250Vrms
Applications: Telecom
Features: 5 Position Terminal Block Plug, Female Sockets 0.138" (3.50mm) - 180° Free Hanging (In-Line)

Buy Now Datasheet
-15V 10W DC-DC Converter IC - 132-PDQE10-Q24-D15-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
-15V 10W DC-DC Converter IC
132-PDQE10-Q24-D15-D
-15V 10W DC-DC Converter IC 132-PDQE10-Q24-D15-D
DC DC CONVERTER +/-15V 10W Product overview: PDQE10-Q24-D15-D from CUI Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 10W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PDQE10-Q24-D15-D can be used for catalog matching and distributor lookup.

DC DC CONVERTER +/-15V 10W Product overview: PDQE10-Q24-D15-D from CUI Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 10W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PDQE10-Q24-D15-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-PDQE10-Q24-D15-D
Product Name Connectors,Interconnects -15V 10W DC-DC Converter IC
Package Type Other; 399-BGA Exposed Pad Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1231206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 1 x 1 in
Input Voltage 18 volts
View Details
Buck Boost Step-Down DC-DC Converter IC - 715-IRU3037CSPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
Operating Temperature 0.0 C (32 F)
Configuration / Function Positive
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
DC to DC Converter - AAT1143IJS-1.6-T1 - Richardson RFPD
Specs
Package Type Other; SC70JW-8
IOUT 0.4000 amps
View Details
2 suppliers