CUI Inc. 3.3V 30W DC-DC Converter IC PDQ30-Q24-S3-D

Description
DC DC CONVERTER 3.3V 30W Product overview: PDQ30-Q24-S3-D from CUI Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 30W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 30W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PDQ30-Q24-S3-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 3.3V 30W Product overview: PDQ30-Q24-S3-D from CUI Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 30W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 30W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PDQ30-Q24-S3-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 30W DC-DC Converter IC - 132-PDQ30-Q24-S3-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 30W DC-DC Converter IC
132-PDQ30-Q24-S3-D
3.3V 30W DC-DC Converter IC 132-PDQ30-Q24-S3-D
DC DC CONVERTER 3.3V 30W Product overview: PDQ30-Q24-S3-D from CUI Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 30W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 30W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PDQ30-Q24-S3-D can be used for catalog matching and distributor lookup.

DC DC CONVERTER 3.3V 30W Product overview: PDQ30-Q24-S3-D from CUI Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 30W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 30W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PDQ30-Q24-S3-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 42-SMD Module Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Number of Outputs: 56 Voltage - Isolation: 1250Vrms Applications: Telecom Features: High Voltage, RF, High Frequency Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 42-SMD Module
Product Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Number of Outputs: 56
Voltage - Isolation: 1250Vrms
Applications: Telecom
Features: High Voltage, RF, High Frequency
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-PDQ30-Q24-S3-D
Product Name 3.3V 30W DC-DC Converter IC Connectors,Interconnects
Package Type Other; Tube Other; 42-SMD Module
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1227508P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details
Automotive Buck 3.5V 36V Step-Down DC-DC Converter IC - 739-LM536015QDSXTQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 42 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details