CUI Inc. -5V 10W DC-DC Converter IC PDQ10-Q24-D5-D

Description
DC DC CONVERTER +/-5V 10W Product overview: PDQ10-Q24-D5-D from CUI Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 10W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PDQ10-Q24-D5-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER +/-5V 10W Product overview: PDQ10-Q24-D5-D from CUI Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 10W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PDQ10-Q24-D5-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
-5V 10W DC-DC Converter IC - 132-PDQ10-Q24-D5-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
-5V 10W DC-DC Converter IC
132-PDQ10-Q24-D5-D
-5V 10W DC-DC Converter IC 132-PDQ10-Q24-D5-D
DC DC CONVERTER +/-5V 10W Product overview: PDQ10-Q24-D5-D from CUI Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 10W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PDQ10-Q24-D5-D can be used for catalog matching and distributor lookup.

DC DC CONVERTER +/-5V 10W Product overview: PDQ10-Q24-D5-D from CUI Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 10W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PDQ10-Q24-D5-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1348623-PDQ10-Q24-D5-D - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1348623-PDQ10-Q24-D5-D
Power Supplies - Board Mount - DC DC Converters 1348623-PDQ10-Q24-D5-D
Win Source Part Number: 1348623-PDQ10-Q24-D5 -D Category: Power Supplies - Board Mount - DC DC Converters Series: PDQ10-D (10W) Type: Isolated Module Features: Remote On/Off, OCP, OVP, SCP, UVLO Package: Tube Applications: ITE (Commercial) Standard Package: 12 Power (Watts): 10 W Control Features: Enable, Active High Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 1A, 1A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 84% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: CUI Inc. Base Product Number: PDQ10 Approval Agency: EN Standard Number: 55032 Class A

Win Source Part Number: 1348623-PDQ10-Q24-D5-D
Category: Power Supplies - Board Mount - DC DC Converters
Series: PDQ10-D (10W)
Type: Isolated Module
Features: Remote On/Off, OCP, OVP, SCP, UVLO
Package: Tube
Applications: ITE (Commercial)
Standard Package: 12
Power (Watts): 10 W
Control Features: Enable, Active High
Voltage - Isolation: 1.5 kV
Number of Outputs: 2
Current - Output (Max): 1A, 1A
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 5V
Voltage - Output 2: -5V
Efficiency: 84%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: CUI Inc.
Base Product Number: PDQ10
Approval Agency: EN
Standard Number: 55032 Class A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-PDQ10-Q24-D5-D 1348623-PDQ10-Q24-D5-D
Product Name -5V 10W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube DIP; Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Infineon Technologies AG
Specs
Package Type Other; Bulk
Operating Temperature -40 C (-40 F)
Configuration / Function Positive, Isolation Capable
View Details
Buck 5V 3A 40V Step-Down DC-DC Converter IC - 739-LM2576T-5.0/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-220-5
Output Voltage 5 volts
Input Voltage 40 volts
View Details
2 suppliers
 - SI8281CC-IS - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Package Type SOIC; Other; SOIC20
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details