CUI Inc. Power Supplies Board Mount DCDC Converters - PDM2-S5-D5-S PDM2-S5-D5-S

Description
Manufacturer: CUI Inc. Win Source Part Number: 847425-PDM2-S5-D5-S Series: PDM2-S (2W) Features: DC DC Converter 2 Output - Input Package: Tube Family Name: PDM2-S5 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8504.40.9580 Other Part Number: 102-2734, PDM2S5D5S
Request a Quote Datasheet
Description
Manufacturer: CUI Inc. Win Source Part Number: 847425-PDM2-S5-D5-S Series: PDM2-S (2W) Features: DC DC Converter 2 Output - Input Package: Tube Family Name: PDM2-S5 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8504.40.9580 Other Part Number: 102-2734, PDM2S5D5S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PDM2-S5-D5-S - 847425-PDM2-S5-D5-S - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PDM2-S5-D5-S
847425-PDM2-S5-D5-S
Power Supplies Board Mount DCDC Converters - PDM2-S5-D5-S 847425-PDM2-S5-D5-S
Manufacturer: CUI Inc. Win Source Part Number: 847425-PDM2-S5-D5-S Series: PDM2-S (2W) Features: DC DC Converter 2 Output - Input Package: Tube Family Name: PDM2-S5 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8504.40.9580 Other Part Number: 102-2734, PDM2S5D5S

Manufacturer: CUI Inc.
Win Source Part Number: 847425-PDM2-S5-D5-S
Series: PDM2-S (2W)
Features: DC DC Converter 2 Output - Input
Package: Tube
Family Name: PDM2-S5
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8504.40.9580
Other Part Number: 102-2734, PDM2S5D5S

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 847425-PDM2-S5-D5-S
Product Name Power Supplies Board Mount DCDC Converters - PDM2-S5-D5-S
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

DC to DC Converter - AAT2510IWP-AW-T1 - Richardson RFPD
Specs
Package Type Other; TDFN
IOUT 0.4000 amps
View Details
DC-DC Converters - 1226936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip
Input Voltage 26.4 volts
View Details
Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details