CUI Inc. Power Supplies Board Mount DCDC Converters - PDM1-S5-D12-S PDM1-S5-D12-S

Description
Manufacturer: CUI Inc. Win Source Part Number: 848143-PDM1-S5-D12-S Series: PDM1-S (1W) Features: DC DC Converter 2 Output - Input Package: Tube Family Name: PDM1-S5 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks HTSUS: 8504.40.9580 Other Part Number: 102-2720, PDM1S5D12S
Request a Quote Datasheet
Description
Manufacturer: CUI Inc. Win Source Part Number: 848143-PDM1-S5-D12-S Series: PDM1-S (1W) Features: DC DC Converter 2 Output - Input Package: Tube Family Name: PDM1-S5 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks HTSUS: 8504.40.9580 Other Part Number: 102-2720, PDM1S5D12S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PDM1-S5-D12-S - 848143-PDM1-S5-D12-S - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PDM1-S5-D12-S
848143-PDM1-S5-D12-S
Power Supplies Board Mount DCDC Converters - PDM1-S5-D12-S 848143-PDM1-S5-D12-S
Manufacturer: CUI Inc. Win Source Part Number: 848143-PDM1-S5-D12-S Series: PDM1-S (1W) Features: DC DC Converter 2 Output - Input Package: Tube Family Name: PDM1-S5 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks HTSUS: 8504.40.9580 Other Part Number: 102-2720, PDM1S5D12S

Manufacturer: CUI Inc.
Win Source Part Number: 848143-PDM1-S5-D12-S
Series: PDM1-S (1W)
Features: DC DC Converter 2 Output - Input
Package: Tube
Family Name: PDM1-S5
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
HTSUS: 8504.40.9580
Other Part Number: 102-2720, PDM1S5D12S

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 848143-PDM1-S5-D12-S
Product Name Power Supplies Board Mount DCDC Converters - PDM1-S5-D12-S
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

23 V, Compact, High-Efficiency, Wide Input Range Buck-Boost Converter with Integrated MOSFETS - ACT5101 - Qorvo
Specs
Package Type Other; QFN, 32-pin
Output Voltage 3 to 23 volts
Input Voltage 4 to 23 volts
View Details
DC-DC Converters - 1238315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 12 volts
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details