CUI Inc. DC DC CONVERTER +/-12V 1W PDM1-S12-D12-S

Description
DC DC CONVERTER +/-12V 1W
Description
DC DC CONVERTER +/-12V 1W

Suppliers

Company
Product
Description
Supplier Links
DC DC CONVERTER +/-12V 1W - 193-PDM1-S12-D12-S - Utmel Electronic Limited
Hong Kong, China
DC DC CONVERTER +/-12V 1W
193-PDM1-S12-D12-S
DC DC CONVERTER +/-12V 1W 193-PDM1-S12-D12-S
DC DC CONVERTER +/-12V 1W

DC DC CONVERTER +/-12V 1W

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category DC-DC Converter Chips
Product Number 193-PDM1-S12-D12-S
Product Name DC DC CONVERTER +/-12V 1W
Package Type Other; 6-SIP Module, 5 Leads
Output Voltage 12 volts
Input Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
1.2A Boost DC-DC Converter IC - 739-ACT6390MH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 2.7 volts
Input Voltage 5.5 volts
View Details
LM2704 Micropower Step-up DC/DC Converter with 550mA Peak Current Limit - LM2704MF-ADJ/NOPB - Texas Instruments
Specs
Package Type Other; SOT-23
Output Voltage 20 volts
Input Voltage 2.2 to 7 volts
View Details