CUI Inc. Connectors, Interconnects Circular Connectors Circular Connector Assemblies PD-40S

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: CUI Devices Category: Connectors, Interconnects Circular Connectors Circular Connector Assemblies Series: PD-S Package: Tray Product Status: Active Connector Type: Jack, Female Sockets Number of Positions: 4 (Power) Shell Size - Insert: Power DIN Mounting Type: Through Hole, Right Angle
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: CUI Devices Category: Connectors, Interconnects Circular Connectors Circular Connector Assemblies Series: PD-S Package: Tray Product Status: Active Connector Type: Jack, Female Sockets Number of Positions: 4 (Power) Shell Size - Insert: Power DIN Mounting Type: Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Circular Connectors Circular Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Circular Connectors Circular Connector Assemblies
Connectors, Interconnects Circular Connectors Circular Connector Assemblies
Alternative Parts (Cross-Reference): Cross Manufacturer: CUI Devices Category: Connectors, Interconnects Circular Connectors Circular Connector Assemblies Series: PD-S Package: Tray Product Status: Active Connector Type: Jack, Female Sockets Number of Positions: 4 (Power) Shell Size - Insert: Power DIN Mounting Type: Through Hole, Right Angle

Alternative Parts (Cross-Reference): Cross
Manufacturer: CUI Devices
Category: Connectors, Interconnects Circular Connectors Circular Connector Assemblies
Series: PD-S
Package: Tray
Product Status: Active
Connector Type: Jack, Female Sockets
Number of Positions: 4 (Power)
Shell Size - Insert: Power DIN
Mounting Type: Through Hole, Right Angle

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects Circular Connectors Circular Connector Assemblies
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 1.0mm Pitch Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Geometry Straight (optional feature); Right Angle (optional feature)
Termination Through Hole
View Details
Connector - DIP Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
44-Pin Hermetic D-sub Connector - 54672 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm N Type Straight Plug - 190410(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details