CUI Inc. Power Supplies - Board Mount - DC DC Converters PCN2-S24-S5-S

Description
Win Source Part Number: 1348973-PCN2-S24-S5- S Category: Power Supplies - Board Mount - DC DC Converters Series: PCN2-S (2W) Type: Isolated Module Features: SCP Package: Tube Size / Dimension: 0.77" L x 0.28" W x 0.40" H (19.6mm x 7.2mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 14 Power (Watts): 2 W Voltage - Isolation: 1 kV Number of Outputs: 1 Current - Output (Max): 400mA Voltage - Input (Min): 21.6V Voltage - Input (Max): 26.4V Voltage - Output 1: 5V Efficiency: 79% Mounting Type: Through Hole Package / Case: 6-SIP Module, 4 Leads Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: CUI Inc. Base Product Number: PCN2-S24 Approval Agency: EN Standard Number: 55032 Class A
Request a Quote Datasheet
Description
Win Source Part Number: 1348973-PCN2-S24-S5- S Category: Power Supplies - Board Mount - DC DC Converters Series: PCN2-S (2W) Type: Isolated Module Features: SCP Package: Tube Size / Dimension: 0.77" L x 0.28" W x 0.40" H (19.6mm x 7.2mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 14 Power (Watts): 2 W Voltage - Isolation: 1 kV Number of Outputs: 1 Current - Output (Max): 400mA Voltage - Input (Min): 21.6V Voltage - Input (Max): 26.4V Voltage - Output 1: 5V Efficiency: 79% Mounting Type: Through Hole Package / Case: 6-SIP Module, 4 Leads Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: CUI Inc. Base Product Number: PCN2-S24 Approval Agency: EN Standard Number: 55032 Class A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1348973-PCN2-S24-S5-S - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1348973-PCN2-S24-S5-S
Power Supplies - Board Mount - DC DC Converters 1348973-PCN2-S24-S5-S
Win Source Part Number: 1348973-PCN2-S24-S5- S Category: Power Supplies - Board Mount - DC DC Converters Series: PCN2-S (2W) Type: Isolated Module Features: SCP Package: Tube Size / Dimension: 0.77" L x 0.28" W x 0.40" H (19.6mm x 7.2mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 14 Power (Watts): 2 W Voltage - Isolation: 1 kV Number of Outputs: 1 Current - Output (Max): 400mA Voltage - Input (Min): 21.6V Voltage - Input (Max): 26.4V Voltage - Output 1: 5V Efficiency: 79% Mounting Type: Through Hole Package / Case: 6-SIP Module, 4 Leads Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: CUI Inc. Base Product Number: PCN2-S24 Approval Agency: EN Standard Number: 55032 Class A

Win Source Part Number: 1348973-PCN2-S24-S5-S
Category: Power Supplies - Board Mount - DC DC Converters
Series: PCN2-S (2W)
Type: Isolated Module
Features: SCP
Package: Tube
Size / Dimension: 0.77" L x 0.28" W x 0.40" H (19.6mm x 7.2mm x 10.2mm)
Applications: ITE (Commercial)
Standard Package: 14
Power (Watts): 2 W
Voltage - Isolation: 1 kV
Number of Outputs: 1
Current - Output (Max): 400mA
Voltage - Input (Min): 21.6V
Voltage - Input (Max): 26.4V
Voltage - Output 1: 5V
Efficiency: 79%
Mounting Type: Through Hole
Package / Case: 6-SIP Module, 4 Leads
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: CUI Inc.
Base Product Number: PCN2-S24
Approval Agency: EN
Standard Number: 55032 Class A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1348973-PCN2-S24-S5-S
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

23 V, Compact, High-Efficiency, Wide Input Range Buck-Boost Converter with Integrated MOSFETS - ACT5101 - Qorvo
Specs
Package Type Other; QFN, 32-pin
Output Voltage 3 to 23 volts
Input Voltage 4 to 23 volts
View Details
Buck 2MHz 600mA Step-Down DC-DC Converter IC - 739-LM3671TLX-1.2/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; BGA
Output Voltage 1.2 volts
Input Voltage 5.5 volts
View Details
2 suppliers
Board Mount Modules - AHF2815DF/ESB - 1230926-AHF2815DF/ESB - Win Source Electronics
Specs
Output Power 20 watts
View Details