Manufacturer: CUI Inc
Category: Power Supplies - Board Mount DC DC Converters
Series: P78E-1000
Package: Tube
Type: Non-Isolated PoL Module
Size / Dimension: 0.46" L x 0.31" W x 0.41" H (11.6mm x 8.0mm x 10.4mm)
Operating Temperature: -40°C ~ 85°C (With Derating)
Mounting Type: Through Hole
Package / Case: 3-SIP Module
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Name | Power Supplies - Board Mount DC DC Converters |
| Package Type | Other; Tube |