CUI Inc. Connectors,Interconnects P78E03-1000

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: SOT-1110A Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Number of Outputs: Single Applications: Telecom Features: 12 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film Operating Temperature: -40°C ~ 85°C Efficiency: 90(%)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: SOT-1110A Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Number of Outputs: Single Applications: Telecom Features: 12 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film Operating Temperature: -40°C ~ 85°C Efficiency: 90(%)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: SOT-1110A Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Number of Outputs: Single Applications: Telecom Features: 12 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film Operating Temperature: -40°C ~ 85°C Efficiency: 90(%)

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: SOT-1110A
Product Status: Active
Type: Header, Male Pins, Shrouded (4 Side)
Number of Outputs: Single
Applications: Telecom
Features: 12 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film
Operating Temperature: -40°C ~ 85°C
Efficiency: 90(%)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Name Connectors,Interconnects
Package Type Other; SOT-1110A
Unlock Full Specs
to access all available technical data

Similar Products

DCP010515DB Miniature, 1W Isolated Unregulated DC/DC Converters - DCP010515DBP-U/700 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,1W
Output Voltage 14.25 to 15.75 volts
View Details
2 suppliers
Specs
Package Type Other; 15-PowerVQFN
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details