CUI Inc. Power Supplies - Board Mount - DC DC Converters P7805-2000-S

Description
Win Source Part Number: 1339240-P7805-2000-S Category: Power Supplies - Board Mount - DC DC Converters Series: P78-2000-S Type: Non-Isolated PoL Module Package: Tube Size / Dimension: 0.45" L x 0.35" W x 0.69" H (11.5mm x 9.0mm x 17.5mm) Applications: ITE (Commercial) Standard Package: 44 Power (Watts): 10 W Number of Outputs: 1 Current - Output (Max): 2A Voltage - Input (Min): 8V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 90% Mounting Type: Through Hole Package / Case: 3-SIP Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: CUI Inc. Base Product Number: P7805 Approval Agency: EN Standard Number: 55024; 55032 Class A
Request a Quote Datasheet
Description
Win Source Part Number: 1339240-P7805-2000-S Category: Power Supplies - Board Mount - DC DC Converters Series: P78-2000-S Type: Non-Isolated PoL Module Package: Tube Size / Dimension: 0.45" L x 0.35" W x 0.69" H (11.5mm x 9.0mm x 17.5mm) Applications: ITE (Commercial) Standard Package: 44 Power (Watts): 10 W Number of Outputs: 1 Current - Output (Max): 2A Voltage - Input (Min): 8V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 90% Mounting Type: Through Hole Package / Case: 3-SIP Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: CUI Inc. Base Product Number: P7805 Approval Agency: EN Standard Number: 55024; 55032 Class A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1339240-P7805-2000-S - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1339240-P7805-2000-S
Power Supplies - Board Mount - DC DC Converters 1339240-P7805-2000-S
Win Source Part Number: 1339240-P7805-2000-S Category: Power Supplies - Board Mount - DC DC Converters Series: P78-2000-S Type: Non-Isolated PoL Module Package: Tube Size / Dimension: 0.45" L x 0.35" W x 0.69" H (11.5mm x 9.0mm x 17.5mm) Applications: ITE (Commercial) Standard Package: 44 Power (Watts): 10 W Number of Outputs: 1 Current - Output (Max): 2A Voltage - Input (Min): 8V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 90% Mounting Type: Through Hole Package / Case: 3-SIP Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: CUI Inc. Base Product Number: P7805 Approval Agency: EN Standard Number: 55024; 55032 Class A

Win Source Part Number: 1339240-P7805-2000-S
Category: Power Supplies - Board Mount - DC DC Converters
Series: P78-2000-S
Type: Non-Isolated PoL Module
Package: Tube
Size / Dimension: 0.45" L x 0.35" W x 0.69" H (11.5mm x 9.0mm x 17.5mm)
Applications: ITE (Commercial)
Standard Package: 44
Power (Watts): 10 W
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Input (Min): 8V
Voltage - Input (Max): 36V
Voltage - Output 1: 5V
Efficiency: 90%
Mounting Type: Through Hole
Package / Case: 3-SIP Module
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: CUI Inc.
Base Product Number: P7805
Approval Agency: EN
Standard Number: 55024; 55032 Class A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1339240-P7805-2000-S
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 750-ASP1000C-16T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
DC-DC Converter IC - 715-ML4875CS-3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details