Win Source Part Number: 1341156-P7803-2000-S
Category: Power Supplies - Board Mount - DC DC Converters
Series: P78-2000-S
Type: Non-Isolated PoL Module
Package: Tube
Size / Dimension: 0.45" L x 0.35" W x 0.69" H (11.5mm x 9.0mm x 17.5mm)
Applications: ITE (Commercial)
Standard Package: 44
Power (Watts): 6.6 W
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Input (Min): 6V
Voltage - Input (Max): 36V
Voltage - Output 1: 3.3V
Efficiency: 87%
Mounting Type: Through Hole
Package / Case: 3-SIP Module
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: CUI Inc.
Base Product Number: P7803
Approval Agency: EN
Standard Number: 55024; 55032 Class A
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1341156-P7803-2000-S |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tube |