CUI Inc. Connectors, Interconnects - Circular Connectors MD-70S

Description
Win Source Part Number: 1078371-MD-70S Category: Connectors, Interconnects>Circul ar Connectors Series: MD-S Number of Positions: 7 Color: Black Features: Board Lock, Ground Connector Type: Receptacle, Female Sockets Termination: Solder Fastening Type: Push-Pull Package: Tray Contact Material: Phosphor Bronze Voltage Rating: 100VAC, 12VDC Shielding: Unshielded Material Flammability Rating: UL94 V-0 Orientation: Keyed Standard Package: 1,000 Shell Size - Insert: Mini DIN Contact Finish - Mating: Silver Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -40°C ~ 85°C Shell Material: Polybutylene Terephthalate (PBT) Alternative Parts (Cross-Reference): MD-70SMD70S; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable Current Rating (Amps): 1A, 2A REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: CUI Devices Other Names: 045-0037R,CP-2470-ND R,Q6428376P,CP-2470, MD70S Base Product Number: MD-70 Primary Material: Plastic
Request a Quote Datasheet
Description
Win Source Part Number: 1078371-MD-70S Category: Connectors, Interconnects>Circul ar Connectors Series: MD-S Number of Positions: 7 Color: Black Features: Board Lock, Ground Connector Type: Receptacle, Female Sockets Termination: Solder Fastening Type: Push-Pull Package: Tray Contact Material: Phosphor Bronze Voltage Rating: 100VAC, 12VDC Shielding: Unshielded Material Flammability Rating: UL94 V-0 Orientation: Keyed Standard Package: 1,000 Shell Size - Insert: Mini DIN Contact Finish - Mating: Silver Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -40°C ~ 85°C Shell Material: Polybutylene Terephthalate (PBT) Alternative Parts (Cross-Reference): MD-70SMD70S; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable Current Rating (Amps): 1A, 2A REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: CUI Devices Other Names: 045-0037R,CP-2470-ND R,Q6428376P,CP-2470, MD70S Base Product Number: MD-70 Primary Material: Plastic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - 1078371-MD-70S - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1078371-MD-70S
Connectors, Interconnects - Circular Connectors 1078371-MD-70S
Win Source Part Number: 1078371-MD-70S Category: Connectors, Interconnects>Circul ar Connectors Series: MD-S Number of Positions: 7 Color: Black Features: Board Lock, Ground Connector Type: Receptacle, Female Sockets Termination: Solder Fastening Type: Push-Pull Package: Tray Contact Material: Phosphor Bronze Voltage Rating: 100VAC, 12VDC Shielding: Unshielded Material Flammability Rating: UL94 V-0 Orientation: Keyed Standard Package: 1,000 Shell Size - Insert: Mini DIN Contact Finish - Mating: Silver Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -40°C ~ 85°C Shell Material: Polybutylene Terephthalate (PBT) Alternative Parts (Cross-Reference): MD-70SMD70S; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable Current Rating (Amps): 1A, 2A REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: CUI Devices Other Names: 045-0037R,CP-2470-ND R,Q6428376P,CP-2470, MD70S Base Product Number: MD-70 Primary Material: Plastic

Win Source Part Number: 1078371-MD-70S
Category: Connectors, Interconnects>Circular Connectors
Series: MD-S
Number of Positions: 7
Color: Black
Features: Board Lock, Ground
Connector Type: Receptacle, Female Sockets
Termination: Solder
Fastening Type: Push-Pull
Package: Tray
Contact Material: Phosphor Bronze
Voltage Rating: 100VAC, 12VDC
Shielding: Unshielded
Material Flammability Rating: UL94 V-0
Orientation: Keyed
Standard Package: 1,000
Shell Size - Insert: Mini DIN
Contact Finish - Mating: Silver
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -40°C ~ 85°C
Shell Material: Polybutylene Terephthalate (PBT)
Alternative Parts (Cross-Reference): MD-70SMD70S;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: Not Applicable
Current Rating (Amps): 1A, 2A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020
Mfr: CUI Devices
Other Names: 045-0037R,CP-2470-NDR,Q6428376P,CP-2470,MD70S
Base Product Number: MD-70
Primary Material: Plastic

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1078371-MD-70S
Product Name Connectors, Interconnects - Circular Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female +16 Signal Straight Press Fit Connector - 80320SH16-B - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
25-Pin Hermetic D-sub Connector - 54667 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
ARINC Size 5 Socket 75 ohm Connectors - 190733 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 350 volts
View Details