CUI Inc. Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies MD-40FC

Description
Win Source Part Number: 1350567-MD-40FC Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Series: MD-FC Number of Positions: 4 Color: Silver Features: Board Guide, Board Lock, Ground Connector Type: Jack, Female Sockets Termination: Solder Fastening Type: Push-Pull Package: Tray Contact Material: Phosphor Bronze Voltage Rating: 100VAC, 12VDC Shielding: Shielded Material Flammability Rating: UL94 V-0 Orientation: Keyed Standard Package: 100 Shell Size - Insert: Mini DIN Contact Finish - Mating: Silver Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -40°C ~ 85°C Shell Material: Polybutylene Terephthalate (PBT) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A, 2A HTSUS: 8536.69.4020 Mfr: CUI Devices Product Status: Obsolete Primary Material: Plastic California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1350567-MD-40FC Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Series: MD-FC Number of Positions: 4 Color: Silver Features: Board Guide, Board Lock, Ground Connector Type: Jack, Female Sockets Termination: Solder Fastening Type: Push-Pull Package: Tray Contact Material: Phosphor Bronze Voltage Rating: 100VAC, 12VDC Shielding: Shielded Material Flammability Rating: UL94 V-0 Orientation: Keyed Standard Package: 100 Shell Size - Insert: Mini DIN Contact Finish - Mating: Silver Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -40°C ~ 85°C Shell Material: Polybutylene Terephthalate (PBT) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A, 2A HTSUS: 8536.69.4020 Mfr: CUI Devices Product Status: Obsolete Primary Material: Plastic California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies - 1350567-MD-40FC - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
1350567-MD-40FC
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies 1350567-MD-40FC
Win Source Part Number: 1350567-MD-40FC Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Series: MD-FC Number of Positions: 4 Color: Silver Features: Board Guide, Board Lock, Ground Connector Type: Jack, Female Sockets Termination: Solder Fastening Type: Push-Pull Package: Tray Contact Material: Phosphor Bronze Voltage Rating: 100VAC, 12VDC Shielding: Shielded Material Flammability Rating: UL94 V-0 Orientation: Keyed Standard Package: 100 Shell Size - Insert: Mini DIN Contact Finish - Mating: Silver Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -40°C ~ 85°C Shell Material: Polybutylene Terephthalate (PBT) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A, 2A HTSUS: 8536.69.4020 Mfr: CUI Devices Product Status: Obsolete Primary Material: Plastic California Prop 65: Warning Information

Win Source Part Number: 1350567-MD-40FC
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Series: MD-FC
Number of Positions: 4
Color: Silver
Features: Board Guide, Board Lock, Ground
Connector Type: Jack, Female Sockets
Termination: Solder
Fastening Type: Push-Pull
Package: Tray
Contact Material: Phosphor Bronze
Voltage Rating: 100VAC, 12VDC
Shielding: Shielded
Material Flammability Rating: UL94 V-0
Orientation: Keyed
Standard Package: 100
Shell Size - Insert: Mini DIN
Contact Finish - Mating: Silver
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -40°C ~ 85°C
Shell Material: Polybutylene Terephthalate (PBT)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A, 2A
HTSUS: 8536.69.4020
Mfr: CUI Devices
Product Status: Obsolete
Primary Material: Plastic
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1350567-MD-40FC
Product Name Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-03 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
Connector - Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
26-Pin Hermetic D-sub Connector - 54671 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190312 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details