CUI Inc. Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies MD-30

Description
Manufacturer: CUI Devices Win Source Part Number: 1334526-MD-30 Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Assemblies Packaging: Bag Number of Positions: 3 Color: Black Features: Backshell, Strain Relief Connector Type: Plug, Male Pins Termination: Solder, Crimp Pin Adapter Available Fastening Type: Push-Pull Contact Material: Brass Voltage Rating: 100VAC, 12VDC Orientation: Keyed Standard Package: 300 Mounting: Free Hanging (In-Line) Shell Size - Insert: Mini DIN Contact Finish - Mating: Silver Temperature Range - Operating: -20°C ~ 105°C Shell Material: Polyacrylonitrile Butadiene Styrene (ABS) Insert Material: Polyamide (PA6), Nylon 6 ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A, 2A REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Other Part Number: MD30,CP-2030-NDR,045 -0042R,2266-MD-30,CP -2030 RoHS Status: ROHS3 Compliant Primary Material: Plastic
Request a Quote Datasheet
Description
Manufacturer: CUI Devices Win Source Part Number: 1334526-MD-30 Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Assemblies Packaging: Bag Number of Positions: 3 Color: Black Features: Backshell, Strain Relief Connector Type: Plug, Male Pins Termination: Solder, Crimp Pin Adapter Available Fastening Type: Push-Pull Contact Material: Brass Voltage Rating: 100VAC, 12VDC Orientation: Keyed Standard Package: 300 Mounting: Free Hanging (In-Line) Shell Size - Insert: Mini DIN Contact Finish - Mating: Silver Temperature Range - Operating: -20°C ~ 105°C Shell Material: Polyacrylonitrile Butadiene Styrene (ABS) Insert Material: Polyamide (PA6), Nylon 6 ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A, 2A REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Other Part Number: MD30,CP-2030-NDR,045 -0042R,2266-MD-30,CP -2030 RoHS Status: ROHS3 Compliant Primary Material: Plastic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies - 1334526-MD-30 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
1334526-MD-30
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies 1334526-MD-30
Manufacturer: CUI Devices Win Source Part Number: 1334526-MD-30 Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Assemblies Packaging: Bag Number of Positions: 3 Color: Black Features: Backshell, Strain Relief Connector Type: Plug, Male Pins Termination: Solder, Crimp Pin Adapter Available Fastening Type: Push-Pull Contact Material: Brass Voltage Rating: 100VAC, 12VDC Orientation: Keyed Standard Package: 300 Mounting: Free Hanging (In-Line) Shell Size - Insert: Mini DIN Contact Finish - Mating: Silver Temperature Range - Operating: -20°C ~ 105°C Shell Material: Polyacrylonitrile Butadiene Styrene (ABS) Insert Material: Polyamide (PA6), Nylon 6 ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A, 2A REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Other Part Number: MD30,CP-2030-NDR,045 -0042R,2266-MD-30,CP -2030 RoHS Status: ROHS3 Compliant Primary Material: Plastic

Manufacturer: CUI Devices
Win Source Part Number: 1334526-MD-30
Category: Connectors, Interconnects>Circular Connectors>Circular Connector Assemblies
Packaging: Bag
Number of Positions: 3
Color: Black
Features: Backshell, Strain Relief
Connector Type: Plug, Male Pins
Termination: Solder, Crimp Pin Adapter Available
Fastening Type: Push-Pull
Contact Material: Brass
Voltage Rating: 100VAC, 12VDC
Orientation: Keyed
Standard Package: 300
Mounting: Free Hanging (In-Line)
Shell Size - Insert: Mini DIN
Contact Finish - Mating: Silver
Temperature Range - Operating: -20°C ~ 105°C
Shell Material: Polyacrylonitrile Butadiene Styrene (ABS)
Insert Material: Polyamide (PA6), Nylon 6
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A, 2A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020
Other Part Number: MD30,CP-2030-NDR,045-0042R,2266-MD-30,CP-2030
RoHS Status: ROHS3 Compliant
Primary Material: Plastic

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1334526-MD-30
Product Name Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

2mm Hard Metric Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
Connector - 2 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
26-Pin Hermetic D-sub Connector - 54671 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm C Connector, C Straight Plug - 190606 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details