CUI Inc. Fans, Thermal Management - Thermal - Heat Sinks HSB12-272706

Description
Win Source Part Number: 1147486-HSB12-272706 Category: Fans, Thermal Management>Thermal - Heat Sinks Series: HSB Type: Top Mount Package: Box Length: 1.063" (27.00mm) Standard Package: 1,540 Material: Aluminum Alloy Shape: Square, Pin Fins Package Cooled: BGA Attachment Method: Adhesive Width: 1.063" (27.00mm) Power Dissipation @ Temperature Rise: 3.8W @ 75°C Thermal Resistance @ Forced Air Flow: 7.80°C/W @ 200 LFM Thermal Resistance @ Natural: 19.59°C/W Material Finish: Black Anodized ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8473.30.5100 Mfr: CUI Devices Other Names: 2223-HSB12-272706 Fin Height: 0.236" (6.00mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1147486-HSB12-272706 Category: Fans, Thermal Management>Thermal - Heat Sinks Series: HSB Type: Top Mount Package: Box Length: 1.063" (27.00mm) Standard Package: 1,540 Material: Aluminum Alloy Shape: Square, Pin Fins Package Cooled: BGA Attachment Method: Adhesive Width: 1.063" (27.00mm) Power Dissipation @ Temperature Rise: 3.8W @ 75°C Thermal Resistance @ Forced Air Flow: 7.80°C/W @ 200 LFM Thermal Resistance @ Natural: 19.59°C/W Material Finish: Black Anodized ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8473.30.5100 Mfr: CUI Devices Other Names: 2223-HSB12-272706 Fin Height: 0.236" (6.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - Thermal - Heat Sinks - HSB12-272706 - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - Thermal - Heat Sinks
HSB12-272706
Fans, Thermal Management - Thermal - Heat Sinks HSB12-272706
Win Source Part Number: 1147486-HSB12-272706 Category: Fans, Thermal Management>Thermal - Heat Sinks Series: HSB Type: Top Mount Package: Box Length: 1.063" (27.00mm) Standard Package: 1,540 Material: Aluminum Alloy Shape: Square, Pin Fins Package Cooled: BGA Attachment Method: Adhesive Width: 1.063" (27.00mm) Power Dissipation @ Temperature Rise: 3.8W @ 75°C Thermal Resistance @ Forced Air Flow: 7.80°C/W @ 200 LFM Thermal Resistance @ Natural: 19.59°C/W Material Finish: Black Anodized ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8473.30.5100 Mfr: CUI Devices Other Names: 2223-HSB12-272706 Fin Height: 0.236" (6.00mm)

Win Source Part Number: 1147486-HSB12-272706
Category: Fans, Thermal Management>Thermal - Heat Sinks
Series: HSB
Type: Top Mount
Package: Box
Length: 1.063" (27.00mm)
Standard Package: 1,540
Material: Aluminum Alloy
Shape: Square, Pin Fins
Package Cooled: BGA
Attachment Method: Adhesive
Width: 1.063" (27.00mm)
Power Dissipation @ Temperature Rise: 3.8W @ 75°C
Thermal Resistance @ Forced Air Flow: 7.80°C/W @ 200 LFM
Thermal Resistance @ Natural: 19.59°C/W
Material Finish: Black Anodized
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8473.30.5100
Mfr: CUI Devices
Other Names: 2223-HSB12-272706
Fin Height: 0.236" (6.00mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Heat Sinks
Product Number HSB12-272706
Product Name Fans, Thermal Management - Thermal - Heat Sinks
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Heat Sink -  - USUSTK LIMITED
Specs
Material Copper
View Details
Heatsinks - 1846718 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 30 mm (1.18 inch)
W 30 mm (1.18 inch)
H 8 mm (0.3150 inch)
View Details
Mechanical Products / Heat Sink - aluminium-profile-cnc-1-28024 - TPS Elektronik GmbH
Specs
W 116 mm (4.57 inch)
H 15 mm (0.5906 inch)
Material Stainless steel tube
View Details