CUI Inc. Speakers & Transducers GF0927

Description
Speakers & Transducers speaker, 92 mm square, 28.5 mm deep, paper, ferrite, 2 W, 8 , 300 Hz, solder eyelets
Datasheet
Description
Speakers & Transducers speaker, 92 mm square, 28.5 mm deep, paper, ferrite, 2 W, 8 , 300 Hz, solder eyelets
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
GF0927
Speakers & Transducers GF0927
Speakers & Transducers speaker, 92 mm square, 28.5 mm deep, paper, ferrite, 2 W, 8 , 300 Hz, solder eyelets

Speakers & Transducers speaker, 92 mm square, 28.5 mm deep, paper, ferrite, 2 W, 8 , 300 Hz, solder eyelets

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number GF0927
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 163444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
View Details
AM15 AudioMaster® Public Address 15 Watt Speakers - AM15 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.25 inch (311 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details