CUI Inc. Filters - Power Line Filter Modules EMC-03

Description
Win Source Part Number: 1350599-EMC-03 Category: Filters - Power Line Filter Modules Termination Style: PC Pins Package: Tube Applications: General Purpose Standard Package: 22 Configuration: Single Stage Filter Type: Single Phase Current: 300 mA Voltage - Rated AC: 85V ~ 305V Frequency - Operating: 47Hz, 63Hz Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: Not Applicable HTSUS: 8548.00.0000 Mfr: CUI Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1350599-EMC-03 Category: Filters - Power Line Filter Modules Termination Style: PC Pins Package: Tube Applications: General Purpose Standard Package: 22 Configuration: Single Stage Filter Type: Single Phase Current: 300 mA Voltage - Rated AC: 85V ~ 305V Frequency - Operating: 47Hz, 63Hz Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: Not Applicable HTSUS: 8548.00.0000 Mfr: CUI Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Power Line Filter Modules - EMC-03 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Power Line Filter Modules
EMC-03
Filters - Power Line Filter Modules EMC-03
Win Source Part Number: 1350599-EMC-03 Category: Filters - Power Line Filter Modules Termination Style: PC Pins Package: Tube Applications: General Purpose Standard Package: 22 Configuration: Single Stage Filter Type: Single Phase Current: 300 mA Voltage - Rated AC: 85V ~ 305V Frequency - Operating: 47Hz, 63Hz Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: Not Applicable HTSUS: 8548.00.0000 Mfr: CUI Inc.

Win Source Part Number: 1350599-EMC-03
Category: Filters - Power Line Filter Modules
Termination Style: PC Pins
Package: Tube
Applications: General Purpose
Standard Package: 22
Configuration: Single Stage
Filter Type: Single Phase
Current: 300 mA
Voltage - Rated AC: 85V ~ 305V
Frequency - Operating: 47Hz, 63Hz
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: Not Applicable
HTSUS: 8548.00.0000
Mfr: CUI Inc.

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category EMI Filters and RFI Filters
Product Number EMC-03
Product Name Filters - Power Line Filter Modules
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

24Vdc 20A DIN rail mount buffer module - DBM20/E - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 23 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details
Power Line Filter Modules - 174-15KESS6AFPW-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers