CUI Inc. Switches - DIP Switches DS04-254-2-02BK-SMT

Description
Win Source Part Number: 1337303-DS04-254-2-0 2BK-SMT Category: Switches - DIP Switches Series: DS04-254-SMT Number of Positions: 2 Pitch: 0.100" (2.54mm) , Full Termination Style: Gull Wing Contact Finish: Gold Package: Tube Contact Material: Copper Alloy Voltage Rating: 24VDC Height Above Board: 0.167" (4.25mm) Length: 0.239" (6.08mm) Standard Package: 70 Body Material: Polybutylene Terephthalate (PBT) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Actuator Level: Flush, Recessed Washable: No Mounting Type: Surface Mount Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: CUI Devices Base Product Number: DS04-254
Request a Quote Datasheet
Description
Win Source Part Number: 1337303-DS04-254-2-0 2BK-SMT Category: Switches - DIP Switches Series: DS04-254-SMT Number of Positions: 2 Pitch: 0.100" (2.54mm) , Full Termination Style: Gull Wing Contact Finish: Gold Package: Tube Contact Material: Copper Alloy Voltage Rating: 24VDC Height Above Board: 0.167" (4.25mm) Length: 0.239" (6.08mm) Standard Package: 70 Body Material: Polybutylene Terephthalate (PBT) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Actuator Level: Flush, Recessed Washable: No Mounting Type: Surface Mount Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: CUI Devices Base Product Number: DS04-254
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - DIP Switches - 1337303-DS04-254-2-02BK-SMT - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1337303-DS04-254-2-02BK-SMT
Switches - DIP Switches 1337303-DS04-254-2-02BK-SMT
Win Source Part Number: 1337303-DS04-254-2-0 2BK-SMT Category: Switches - DIP Switches Series: DS04-254-SMT Number of Positions: 2 Pitch: 0.100" (2.54mm) , Full Termination Style: Gull Wing Contact Finish: Gold Package: Tube Contact Material: Copper Alloy Voltage Rating: 24VDC Height Above Board: 0.167" (4.25mm) Length: 0.239" (6.08mm) Standard Package: 70 Body Material: Polybutylene Terephthalate (PBT) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Actuator Level: Flush, Recessed Washable: No Mounting Type: Surface Mount Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: CUI Devices Base Product Number: DS04-254

Win Source Part Number: 1337303-DS04-254-2-02BK-SMT
Category: Switches - DIP Switches
Series: DS04-254-SMT
Number of Positions: 2
Pitch: 0.100" (2.54mm) , Full
Termination Style: Gull Wing
Contact Finish: Gold
Package: Tube
Contact Material: Copper Alloy
Voltage Rating: 24VDC
Height Above Board: 0.167" (4.25mm)
Length: 0.239" (6.08mm)
Standard Package: 70
Body Material: Polybutylene Terephthalate (PBT)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 2,000 Cycles
Actuator Level: Flush, Recessed
Washable: No
Mounting Type: Surface Mount
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: CUI Devices
Base Product Number: DS04-254

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DIP Switches
Product Number 1337303-DS04-254-2-02BK-SMT
Product Name Switches - DIP Switches
Number of Positions Available 2
Unlock Full Specs
to access all available technical data

Similar Products

A6SN Slide DIP Switch - A6SN-9101-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 24.8 x 7.5 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switch - 2396233-3 - TE Connectivity
Specs
Number of Positions Available 10
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details
2 suppliers