CUI Inc. Switches - DIP Switches DS02-254-1L-02BE

Description
Win Source Part Number: 969394-DS02-254-1L-0 2BE Category: Switches>DIP Switches Series: DS02-254 Number of Positions: 2 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Package: Tube Contact Material: Copper Alloy Voltage Rating: 24VDC Height Above Board: 0.378" (9.60mm) Length: 0.262" (6.65mm) Standard Package: 70 Body Material: Polybutylene Terephthalate (PBT) Circuit: SPST Actuator Type: Piano Electrical Life: 2,000 Cycles Actuator Level: Raised Washable: No Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: CUI Devices Other Names: 2223-DS02-254-1L-02B E Base Product Number: DS02-254
Request a Quote Datasheet
Description
Win Source Part Number: 969394-DS02-254-1L-0 2BE Category: Switches>DIP Switches Series: DS02-254 Number of Positions: 2 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Package: Tube Contact Material: Copper Alloy Voltage Rating: 24VDC Height Above Board: 0.378" (9.60mm) Length: 0.262" (6.65mm) Standard Package: 70 Body Material: Polybutylene Terephthalate (PBT) Circuit: SPST Actuator Type: Piano Electrical Life: 2,000 Cycles Actuator Level: Raised Washable: No Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: CUI Devices Other Names: 2223-DS02-254-1L-02B E Base Product Number: DS02-254
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - DIP Switches - 969394-DS02-254-1L-02BE - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
969394-DS02-254-1L-02BE
Switches - DIP Switches 969394-DS02-254-1L-02BE
Win Source Part Number: 969394-DS02-254-1L-0 2BE Category: Switches>DIP Switches Series: DS02-254 Number of Positions: 2 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Package: Tube Contact Material: Copper Alloy Voltage Rating: 24VDC Height Above Board: 0.378" (9.60mm) Length: 0.262" (6.65mm) Standard Package: 70 Body Material: Polybutylene Terephthalate (PBT) Circuit: SPST Actuator Type: Piano Electrical Life: 2,000 Cycles Actuator Level: Raised Washable: No Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: CUI Devices Other Names: 2223-DS02-254-1L-02B E Base Product Number: DS02-254

Win Source Part Number: 969394-DS02-254-1L-02BE
Category: Switches>DIP Switches
Series: DS02-254
Number of Positions: 2
Pitch: 0.100" (2.54mm), Full
Termination Style: PC Pin
Contact Finish: Gold
Package: Tube
Contact Material: Copper Alloy
Voltage Rating: 24VDC
Height Above Board: 0.378" (9.60mm)
Length: 0.262" (6.65mm)
Standard Package: 70
Body Material: Polybutylene Terephthalate (PBT)
Circuit: SPST
Actuator Type: Piano
Electrical Life: 2,000 Cycles
Actuator Level: Raised
Washable: No
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: CUI Devices
Other Names: 2223-DS02-254-1L-02BE
Base Product Number: DS02-254

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DIP Switches
Product Number 969394-DS02-254-1L-02BE
Product Name Switches - DIP Switches
Number of Positions Available 2
Unlock Full Specs
to access all available technical data

Similar Products

A6HF Slide DIP Switch - A6HF-2102-PM - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 2.2 x 3.67 x 6.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
Operating Temp -22 to 185 F (-30 to 85 C)
View Details