CUI Inc. Switches - DIP Switches DS01C-254-S-08BE

Description
Win Source Part Number: 997932-DS01C-254-S-0 8BE Category: Switches>DIP Switches Series: DS01-254 Number of Positions: 8 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Package: Tube Contact Material: Copper Alloy Voltage Rating: 24VDC Height Above Board: 0.264" (6.70mm) Length: 0.856" (21.74mm) Standard Package: 21 Body Material: Polybutylene Terephthalate (PBT) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Actuator Level: Raised Washable: No Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: CUI Devices Other Names: 2223-DS01C-254-S-08B E Base Product Number: DS01C-254
Request a Quote Datasheet
Description
Win Source Part Number: 997932-DS01C-254-S-0 8BE Category: Switches>DIP Switches Series: DS01-254 Number of Positions: 8 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Package: Tube Contact Material: Copper Alloy Voltage Rating: 24VDC Height Above Board: 0.264" (6.70mm) Length: 0.856" (21.74mm) Standard Package: 21 Body Material: Polybutylene Terephthalate (PBT) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Actuator Level: Raised Washable: No Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: CUI Devices Other Names: 2223-DS01C-254-S-08B E Base Product Number: DS01C-254
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - DIP Switches - 997932-DS01C-254-S-08BE - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
997932-DS01C-254-S-08BE
Switches - DIP Switches 997932-DS01C-254-S-08BE
Win Source Part Number: 997932-DS01C-254-S-0 8BE Category: Switches>DIP Switches Series: DS01-254 Number of Positions: 8 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Package: Tube Contact Material: Copper Alloy Voltage Rating: 24VDC Height Above Board: 0.264" (6.70mm) Length: 0.856" (21.74mm) Standard Package: 21 Body Material: Polybutylene Terephthalate (PBT) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Actuator Level: Raised Washable: No Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: CUI Devices Other Names: 2223-DS01C-254-S-08B E Base Product Number: DS01C-254

Win Source Part Number: 997932-DS01C-254-S-08BE
Category: Switches>DIP Switches
Series: DS01-254
Number of Positions: 8
Pitch: 0.100" (2.54mm), Full
Termination Style: PC Pin
Contact Finish: Gold
Package: Tube
Contact Material: Copper Alloy
Voltage Rating: 24VDC
Height Above Board: 0.264" (6.70mm)
Length: 0.856" (21.74mm)
Standard Package: 21
Body Material: Polybutylene Terephthalate (PBT)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 2,000 Cycles
Actuator Level: Raised
Washable: No
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: CUI Devices
Other Names: 2223-DS01C-254-S-08BE
Base Product Number: DS01C-254

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DIP Switches
Product Number 997932-DS01C-254-S-08BE
Product Name Switches - DIP Switches
Number of Positions Available 8
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 7651122 - RS Components, Ltd.
Specs
Number of Positions Available 10
Switch Dimensions 7 x 7 x 2.5mm
Terminal Type Other Terminal Type
View Details
A6TN Slide DIP Switch - A6TN-3101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 5.8 x 9.6 x 7.5 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switch - 2396233-7 - TE Connectivity
Specs
Number of Positions Available 16
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details