CUI Inc. Connectors,Interconnects CSS-0575A-SMT-TR

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Driver Circuitry: Transducer, Externally Driven Input Type: Differential Voltage - Rated: 1.3VDC Frequency: 0Hz ~ 10GHz Technology: Schottky Voltage Range: 1.62 V ~ 3.6 V
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Driver Circuitry: Transducer, Externally Driven Input Type: Differential Voltage - Rated: 1.3VDC Frequency: 0Hz ~ 10GHz Technology: Schottky Voltage Range: 1.62 V ~ 3.6 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Driver Circuitry: Transducer, Externally Driven Input Type: Differential Voltage - Rated: 1.3VDC Frequency: 0Hz ~ 10GHz Technology: Schottky Voltage Range: 1.62 V ~ 3.6 V

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Driver Circuitry: Transducer, Externally Driven
Input Type: Differential
Voltage - Rated: 1.3VDC
Frequency: 0Hz ~ 10GHz
Technology: Schottky
Voltage Range: 1.62 V ~ 3.6 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Voltage Rating 1 volts
Unlock Full Specs
to access all available technical data

Similar Products