CUI Inc. Sensors, Transducers - Current Sensors CS0505B

Description
Win Source Part Number: 1180246-CS0505B Category: Sensors, Transducers>Current Sensors Series: CSXX05B Package: Tray Response Time: 7µs Standard Package: 10 Frequency: DC ~ 40kHz Output: Ratiometric, Voltage Polarization: Bidirectional Current - Supply (Max): 25mA Number of Channels: 1 For Measuring: AC Sensor Type: Open Loop Current - Sensing: 5A Linearity: ±0.5% Accuracy: ±2.2% Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Through Hole Package / Case: Module Temperature Range - Operating: -10°C ~ 75°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 9030.33.3400 Mfr: CUI Devices Other Names: 102-CS0505B Base Product Number: CS0505
Request a Quote Datasheet
Description
Win Source Part Number: 1180246-CS0505B Category: Sensors, Transducers>Current Sensors Series: CSXX05B Package: Tray Response Time: 7µs Standard Package: 10 Frequency: DC ~ 40kHz Output: Ratiometric, Voltage Polarization: Bidirectional Current - Supply (Max): 25mA Number of Channels: 1 For Measuring: AC Sensor Type: Open Loop Current - Sensing: 5A Linearity: ±0.5% Accuracy: ±2.2% Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Through Hole Package / Case: Module Temperature Range - Operating: -10°C ~ 75°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 9030.33.3400 Mfr: CUI Devices Other Names: 102-CS0505B Base Product Number: CS0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Current Sensors - 1180246-CS0505B - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Current Sensors
1180246-CS0505B
Sensors, Transducers - Current Sensors 1180246-CS0505B
Win Source Part Number: 1180246-CS0505B Category: Sensors, Transducers>Current Sensors Series: CSXX05B Package: Tray Response Time: 7µs Standard Package: 10 Frequency: DC ~ 40kHz Output: Ratiometric, Voltage Polarization: Bidirectional Current - Supply (Max): 25mA Number of Channels: 1 For Measuring: AC Sensor Type: Open Loop Current - Sensing: 5A Linearity: ±0.5% Accuracy: ±2.2% Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Through Hole Package / Case: Module Temperature Range - Operating: -10°C ~ 75°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 9030.33.3400 Mfr: CUI Devices Other Names: 102-CS0505B Base Product Number: CS0505

Win Source Part Number: 1180246-CS0505B
Category: Sensors, Transducers>Current Sensors
Series: CSXX05B
Package: Tray
Response Time: 7µs
Standard Package: 10
Frequency: DC ~ 40kHz
Output: Ratiometric, Voltage
Polarization: Bidirectional
Current - Supply (Max): 25mA
Number of Channels: 1
For Measuring: AC
Sensor Type: Open Loop
Current - Sensing: 5A
Linearity: ±0.5%
Accuracy: ±2.2%
Voltage - Supply: 4.75V ~ 5.25V
Mounting Type: Through Hole
Package / Case: Module
Temperature Range - Operating: -10°C ~ 75°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 9030.33.3400
Mfr: CUI Devices
Other Names: 102-CS0505B
Base Product Number: CS0505

Buy Now Datasheet
Sheung Wan, Hong Kong
Board Mount Current Sensors
CS0505B
Board Mount Current Sensors CS0505B
Board Mount Current Sensors Current sensor,open loop,5A,+5V,bipolar

Board Mount Current Sensors Current sensor,open loop,5A,+5V,bipolar

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Current Sensors Current Sensors
Product Number 1180246-CS0505B CS0505B
Product Name Sensors, Transducers - Current Sensors Board Mount Current Sensors
Loop Type Open Loop
Operating Temperature 14 to 167 F (-10 to 75 C)
Current 5 amps
Voltage 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Standard Current Probe - BCP-616 - A.H. Systems Inc.
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Current 40 to 600 amps
View Details
Current Sensors - TLI4970D025T5XUMA1TR-ND - DigiKey
Specs
Technology Hall-Effect
Mounting / Configuration 8-PowerTDFN
Electrical Output SPI
View Details
4 suppliers
50A Clamp-on Split-core Current Transducer/Sensor - BB-JC10F50-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
Current Converter Module - 825-MCM20 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Type AC Current
View Details