CUI Inc. Audio Products - Alarms, Buzzers, and Sirens CPS-8542-110PM

Description
Win Source Part Number: 1174554-CPS-8542-110 PM Category: Audio Products>Alarms, Buzzers, and Sirens Series: CPS Termination: Wire Leads Package: Box Height - Seated (Max): 1.665" (42.30mm) Standard Package: 1 Voltage - Rated: 24 V Technology: Piezo Frequency: 3.5kHz Input Type: DC Current - Supply: 250mA Operating Mode: Warble Voltage Range: 12 ~ 25V Port Location: User Defined Driver Circuitry: Indicator, Internally Driven Mounting Type: Panel Mount Temperature Range - Operating: -20°C ~ 70°C Dimension: 3.346" Dia (85.00mm) Sound Pressure Level (SPL): 105dB @ 24V, 100cm ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8531.80.9041 Mfr: CUI Devices Other Names: 102-CPS-8542-110PM Base Product Number: CPS-8542
Request a Quote Datasheet
Description
Win Source Part Number: 1174554-CPS-8542-110 PM Category: Audio Products>Alarms, Buzzers, and Sirens Series: CPS Termination: Wire Leads Package: Box Height - Seated (Max): 1.665" (42.30mm) Standard Package: 1 Voltage - Rated: 24 V Technology: Piezo Frequency: 3.5kHz Input Type: DC Current - Supply: 250mA Operating Mode: Warble Voltage Range: 12 ~ 25V Port Location: User Defined Driver Circuitry: Indicator, Internally Driven Mounting Type: Panel Mount Temperature Range - Operating: -20°C ~ 70°C Dimension: 3.346" Dia (85.00mm) Sound Pressure Level (SPL): 105dB @ 24V, 100cm ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8531.80.9041 Mfr: CUI Devices Other Names: 102-CPS-8542-110PM Base Product Number: CPS-8542
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Products - Alarms, Buzzers, and Sirens - CPS-8542-110PM - Win Source Electronics
Laguna Hills, CA, United States
Audio Products - Alarms, Buzzers, and Sirens
CPS-8542-110PM
Audio Products - Alarms, Buzzers, and Sirens CPS-8542-110PM
Win Source Part Number: 1174554-CPS-8542-110 PM Category: Audio Products>Alarms, Buzzers, and Sirens Series: CPS Termination: Wire Leads Package: Box Height - Seated (Max): 1.665" (42.30mm) Standard Package: 1 Voltage - Rated: 24 V Technology: Piezo Frequency: 3.5kHz Input Type: DC Current - Supply: 250mA Operating Mode: Warble Voltage Range: 12 ~ 25V Port Location: User Defined Driver Circuitry: Indicator, Internally Driven Mounting Type: Panel Mount Temperature Range - Operating: -20°C ~ 70°C Dimension: 3.346" Dia (85.00mm) Sound Pressure Level (SPL): 105dB @ 24V, 100cm ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8531.80.9041 Mfr: CUI Devices Other Names: 102-CPS-8542-110PM Base Product Number: CPS-8542

Win Source Part Number: 1174554-CPS-8542-110PM
Category: Audio Products>Alarms, Buzzers, and Sirens
Series: CPS
Termination: Wire Leads
Package: Box
Height - Seated (Max): 1.665" (42.30mm)
Standard Package: 1
Voltage - Rated: 24 V
Technology: Piezo
Frequency: 3.5kHz
Input Type: DC
Current - Supply: 250mA
Operating Mode: Warble
Voltage Range: 12 ~ 25V
Port Location: User Defined
Driver Circuitry: Indicator, Internally Driven
Mounting Type: Panel Mount
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 3.346" Dia (85.00mm)
Sound Pressure Level (SPL): 105dB @ 24V, 100cm
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8531.80.9041
Mfr: CUI Devices
Other Names: 102-CPS-8542-110PM
Base Product Number: CPS-8542

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Audio Transducers and Buzzers
Product Number CPS-8542-110PM
Product Name Audio Products - Alarms, Buzzers, and Sirens
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 15032036 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau PAD 30 - Passenger alarm devices for wall mounting -  - Schaltbau GmbH
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Piezo Buzzers - 1710860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Shape Round
View Details
transducer hub - Noise - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
View Details