Win Source Part Number: 1338420-CPI-2398-90T
Category: Audio Products - Alarms, Buzzers, and Sirens
Series: CPI
Termination: PC Pins
Package: Box
Size / Dimension: 0.906" Dia (23.00mm)
Height - Seated (Max): 0.406" (10.30mm)
Standard Package: 50
Voltage - Rated: 12 V
Technology: Piezo
Frequency: 3.5kHz
Input Type: DC
Current - Supply: 10mA
Operating Mode: Single Tone
Voltage Range: 3 ~ 28V
Port Location: Top
Driver Circuitry: Indicator, Internally Driven
Mounting Type: Through Hole
Temperature Range - Operating: -30°C ~ 70°C
Sound Pressure Level (SPL): 90dB @ 12V, 10cm
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8531.80.9041
Mfr: CUI Devices
Base Product Number: CPI-2398
| Win Source Electronics | |
|---|---|
| Product Category | Audio Transducers and Buzzers |
| Product Number | CPI-2398-90T |
| Product Name | Audio Products - Alarms, Buzzers, and Sirens |