CUI Inc. Alarms, Buzzers, and Sirens - CMT-8540S-SMT-TR CMT-8540S-SMT-TR

Description
Manufacturer: CUI Inc. Win Source Part Number: 867009-CMT-8540S-SMT -TR Series: CMT Operating Temperature Range: -20°C ~ 70°C Features: Buzzers Transducer, Externally Driven Magnetic 150mA 4kHz 100dB @ 5V, 10cm Surface Mount Solder Pads Package: Reel - TR Mounting: Surface Mount Family Name: CMT-8540 Categories: Audio Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8531.80.9041 Other Part Number: 102-3746-6, 102-3746-2, 102-3746-1
Request a Quote Datasheet
Description
Manufacturer: CUI Inc. Win Source Part Number: 867009-CMT-8540S-SMT -TR Series: CMT Operating Temperature Range: -20°C ~ 70°C Features: Buzzers Transducer, Externally Driven Magnetic 150mA 4kHz 100dB @ 5V, 10cm Surface Mount Solder Pads Package: Reel - TR Mounting: Surface Mount Family Name: CMT-8540 Categories: Audio Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8531.80.9041 Other Part Number: 102-3746-6, 102-3746-2, 102-3746-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - CMT-8540S-SMT-TR - CMT-8540S-SMT-TR - Win Source Electronics
Laguna Hills, CA, United States
Alarms, Buzzers, and Sirens - CMT-8540S-SMT-TR
CMT-8540S-SMT-TR
Alarms, Buzzers, and Sirens - CMT-8540S-SMT-TR CMT-8540S-SMT-TR
Manufacturer: CUI Inc. Win Source Part Number: 867009-CMT-8540S-SMT -TR Series: CMT Operating Temperature Range: -20°C ~ 70°C Features: Buzzers Transducer, Externally Driven Magnetic 150mA 4kHz 100dB @ 5V, 10cm Surface Mount Solder Pads Package: Reel - TR Mounting: Surface Mount Family Name: CMT-8540 Categories: Audio Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8531.80.9041 Other Part Number: 102-3746-6, 102-3746-2, 102-3746-1

Manufacturer: CUI Inc.
Win Source Part Number: 867009-CMT-8540S-SMT-TR
Series: CMT
Operating Temperature Range: -20°C ~ 70°C
Features: Buzzers Transducer, Externally Driven Magnetic 150mA 4kHz 100dB @ 5V, 10cm Surface Mount Solder Pads
Package: Reel - TR
Mounting: Surface Mount
Family Name: CMT-8540
Categories: Audio Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8531.80.9041
Other Part Number: 102-3746-6, 102-3746-2, 102-3746-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Audio Transducers and Buzzers
Product Number CMT-8540S-SMT-TR
Product Name Alarms, Buzzers, and Sirens - CMT-8540S-SMT-TR
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Buzzers - 6173069P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Shape Round
View Details
PAD 40 - Passenger alarm devices -  - Schaltbau GmbH
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Buzzer/Horn/Alarm - 4758945 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
transducer hub - Noise - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
View Details