Category: Connectors,Interconn
Manufacturer: AMIS
Packaging: Bulk
Part Status: Obsolete
Driver Circuitry: Transducer, Externally Driven
Input Type: Logic
Voltage - Rated: 6.3V
Voltage Range: 1.62 V ~ 3.6 V
Frequency: 66.666 MHz
Technology: Wirewound
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors,Interconnects |
| Voltage Rating | 6 volts |