CUI Inc. Audio Products - Alarms, Buzzers, and Sirens CMT-6736-80T

Description
Win Source Part Number: 979521-CMT-6736-80T Category: Audio Products>Alarms, Buzzers, and Sirens Series: CMT Termination: PC Pins Package: Box Height - Seated (Max): 0.154" (3.90mm) Standard Package: 200 Voltage - Rated: 1.5 V Technology: Magnetic Frequency: 3kHz Input Type: Zero-Peak Signal Current - Supply: 80mA Voltage Range: 1 ~ 3V Port Location: Top Driver Circuitry: Transducer, Externally Driven Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 70°C Dimension: 0.264" Dia (6.70mm) Sound Pressure Level (SPL): 75dB @ 1.5V, 10cm ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8531.80.9041 Mfr: CUI Devices Other Names: 102-CMT-6736-80T Base Product Number: CMT-6736
Request a Quote Datasheet
Description
Win Source Part Number: 979521-CMT-6736-80T Category: Audio Products>Alarms, Buzzers, and Sirens Series: CMT Termination: PC Pins Package: Box Height - Seated (Max): 0.154" (3.90mm) Standard Package: 200 Voltage - Rated: 1.5 V Technology: Magnetic Frequency: 3kHz Input Type: Zero-Peak Signal Current - Supply: 80mA Voltage Range: 1 ~ 3V Port Location: Top Driver Circuitry: Transducer, Externally Driven Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 70°C Dimension: 0.264" Dia (6.70mm) Sound Pressure Level (SPL): 75dB @ 1.5V, 10cm ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8531.80.9041 Mfr: CUI Devices Other Names: 102-CMT-6736-80T Base Product Number: CMT-6736
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Products - Alarms, Buzzers, and Sirens - CMT-6736-80T - Win Source Electronics
Laguna Hills, CA, United States
Audio Products - Alarms, Buzzers, and Sirens
CMT-6736-80T
Audio Products - Alarms, Buzzers, and Sirens CMT-6736-80T
Win Source Part Number: 979521-CMT-6736-80T Category: Audio Products>Alarms, Buzzers, and Sirens Series: CMT Termination: PC Pins Package: Box Height - Seated (Max): 0.154" (3.90mm) Standard Package: 200 Voltage - Rated: 1.5 V Technology: Magnetic Frequency: 3kHz Input Type: Zero-Peak Signal Current - Supply: 80mA Voltage Range: 1 ~ 3V Port Location: Top Driver Circuitry: Transducer, Externally Driven Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 70°C Dimension: 0.264" Dia (6.70mm) Sound Pressure Level (SPL): 75dB @ 1.5V, 10cm ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8531.80.9041 Mfr: CUI Devices Other Names: 102-CMT-6736-80T Base Product Number: CMT-6736

Win Source Part Number: 979521-CMT-6736-80T
Category: Audio Products>Alarms, Buzzers, and Sirens
Series: CMT
Termination: PC Pins
Package: Box
Height - Seated (Max): 0.154" (3.90mm)
Standard Package: 200
Voltage - Rated: 1.5 V
Technology: Magnetic
Frequency: 3kHz
Input Type: Zero-Peak Signal
Current - Supply: 80mA
Voltage Range: 1 ~ 3V
Port Location: Top
Driver Circuitry: Transducer, Externally Driven
Mounting Type: Through Hole
Temperature Range - Operating: -30°C ~ 70°C
Dimension: 0.264" Dia (6.70mm)
Sound Pressure Level (SPL): 75dB @ 1.5V, 10cm
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8531.80.9041
Mfr: CUI Devices
Other Names: 102-CMT-6736-80T
Base Product Number: CMT-6736

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Audio Transducers and Buzzers
Product Number CMT-6736-80T
Product Name Audio Products - Alarms, Buzzers, and Sirens
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 81071471 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Piezo Buzzers - 5358045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 24 mm (0.9449 inch)
View Details
Alarms, Buzzers, and Sirens - M2BJ-BH06E-ND - DigiKey
Specs
RoHS Compliant Yes
Terminations Connector
Mounting Panel
View Details