CUI Inc. Audio Products-Microphones CMM-4030DT-26354-TR

Description
Manufacturer: CUI Devices Category: Audio Products-Microphones Series: CMM Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MEMS (Silicon) Output Type: Digital, PDM Size / Dimension: 0.157" L x 0.118" W (4.00mm x 3.00mm) Height (Max): 0.043" (1.10mm) Shape: Rectangular
Request a Quote Datasheet
Description
Manufacturer: CUI Devices Category: Audio Products-Microphones Series: CMM Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MEMS (Silicon) Output Type: Digital, PDM Size / Dimension: 0.157" L x 0.118" W (4.00mm x 3.00mm) Height (Max): 0.043" (1.10mm) Shape: Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Products-Microphones -  - Win Source Electronics
Laguna Hills, CA, United States
Audio Products-Microphones
Audio Products-Microphones
Manufacturer: CUI Devices Category: Audio Products-Microphones Series: CMM Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MEMS (Silicon) Output Type: Digital, PDM Size / Dimension: 0.157" L x 0.118" W (4.00mm x 3.00mm) Height (Max): 0.043" (1.10mm) Shape: Rectangular

Manufacturer: CUI Devices
Category: Audio Products-Microphones
Series: CMM
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: MEMS (Silicon)
Output Type: Digital, PDM
Size / Dimension: 0.157" L x 0.118" W (4.00mm x 3.00mm)
Height (Max): 0.043" (1.10mm)
Shape: Rectangular

Buy Now Datasheet
Sheung Wan, Hong Kong
MEMS Microphones
CMM-4030DT-26354-TR
MEMS Microphones CMM-4030DT-26354-TR
MEMS Microphones MEMs Microphone 4x3mm 2Vdc SMT

MEMS Microphones MEMs Microphone 4x3mm 2Vdc SMT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microphone Chips Audio Microphones
Product Number CMM-4030DT-26354-TR
Product Name Audio Products-Microphones MEMS Microphones
SN Ratio 65 dB
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D128S - IM69D128S - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMO-4015MN-42HXQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-6027(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details