CUI Inc. Audio Products-Microphones CMM-3729AB-38108-TR

Description
Manufacturer: CUI Devices Category: Audio Products-Microphones Series: CMM Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MEMS (Silicon) Output Type: Analog Termination: Solder Pads Size / Dimension: 0.148" L x 0.116" W (3.76mm x 2.95mm) Height (Max): 0.047" (1.20mm)
Request a Quote Datasheet
Description
Manufacturer: CUI Devices Category: Audio Products-Microphones Series: CMM Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MEMS (Silicon) Output Type: Analog Termination: Solder Pads Size / Dimension: 0.148" L x 0.116" W (3.76mm x 2.95mm) Height (Max): 0.047" (1.20mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Products-Microphones -  - Win Source Electronics
Laguna Hills, CA, United States
Audio Products-Microphones
Audio Products-Microphones
Manufacturer: CUI Devices Category: Audio Products-Microphones Series: CMM Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MEMS (Silicon) Output Type: Analog Termination: Solder Pads Size / Dimension: 0.148" L x 0.116" W (3.76mm x 2.95mm) Height (Max): 0.047" (1.20mm)

Manufacturer: CUI Devices
Category: Audio Products-Microphones
Series: CMM
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: MEMS (Silicon)
Output Type: Analog
Termination: Solder Pads
Size / Dimension: 0.148" L x 0.116" W (3.76mm x 2.95mm)
Height (Max): 0.047" (1.20mm)

Buy Now Datasheet
Sheung Wan, Hong Kong
MEMS Microphones
CMM-3729AB-38108-TR
MEMS Microphones CMM-3729AB-38108-TR
MEMS Microphones MEMs Microphone 3.76x2.95mm 2Vdc SMT

MEMS Microphones MEMs Microphone 3.76x2.95mm 2Vdc SMT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microphone Chips Audio Microphones
Product Number CMM-3729AB-38108-TR
Product Name Audio Products-Microphones MEMS Microphones
SN Ratio 65 dB
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 8091199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM67D130AXTSA2DKR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
SN Ratio 67 dB
View Details
3 suppliers
Microphone Elements - PMOF-9767NP-46DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-9745(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details