CUI Inc. MEMS Microphones CMM-3722AT-42117-TR

Description
MEMS Microphones MEMs Microphone 3.76x2.24mm 2Vdc SMT
Datasheet
Description
MEMS Microphones MEMs Microphone 3.76x2.24mm 2Vdc SMT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MEMS Microphones
CMM-3722AT-42117-TR
MEMS Microphones CMM-3722AT-42117-TR
MEMS Microphones MEMs Microphone 3.76x2.24mm 2Vdc SMT

MEMS Microphones MEMs Microphone 3.76x2.24mm 2Vdc SMT

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Audio Microphones
Product Number CMM-3722AT-42117-TR
Product Name MEMS Microphones
SN Ratio 59 dB
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 2603-CM06M-05P35-BA-1-ND - DigiKey
Challenge Electronics
Specs
Directivity Omnidirectional
Sensitivity 17.78 mV/Pa (122606 mV/psi)
SN Ratio 62 dB
View Details
Miniature Bottom Port Analog MEMS Microphone - CS7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 85 to 15000 Hz
Dynamic Range 93 dB re 20µPa
View Details