Win Source Part Number: 1336874-CMI-9653S-SM
Category: Audio Products - Alarms, Buzzers, and Sirens
Series: CMI
Termination: Solder Pads
Package: Tape & Reel
Size / Dimension: 0.378" L x 0.378" W (9.60mm x 9.60mm)
Height - Seated (Max): 0.217" (5.50mm)
Standard Package: 600
Voltage - Rated: 3 V
Ratings: Washable
Technology: Magnetic
Frequency: 2.7kHz
Input Type: DC
Current - Supply: 30mA
Operating Mode: Single Tone
Voltage Range: 2 ~ 5V
Port Location: Top
Driver Circuitry: Indicator, Internally Driven
Mounting Type: Surface Mount
Temperature Range - Operating: -20°C ~ 70°C
Sound Pressure Level (SPL): 75dB @ 3V, 10cm
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8531.80.9041
Mfr: CUI Devices
Base Product Number: CMI-9653
| Win Source Electronics | |
|---|---|
| Product Category | Audio Transducers and Buzzers |
| Product Number | CMI-9653S-SMT-TR |
| Product Name | Audio Products - Alarms, Buzzers, and Sirens |