CUI Inc. Alarms, Buzzers, and Sirens - CMI-1295-0585T CMI-1295-0585T

Description
Manufacturer: CUI Inc. Win Source Part Number: 915606-CMI-1295-0585 T Series: CMI Operating Temperature Range: -40°C ~ 85°C Features: Buzzers Indicator, Internally Driven Magnetic 30mA 2.3kHz 85dB @ 5V, 10cm Through Hole PC Pins Package: Box Mounting: Through Hole Family Name: CMI-129 Categories: Audio Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8531.80.9041
Request a Quote Datasheet
Description
Manufacturer: CUI Inc. Win Source Part Number: 915606-CMI-1295-0585 T Series: CMI Operating Temperature Range: -40°C ~ 85°C Features: Buzzers Indicator, Internally Driven Magnetic 30mA 2.3kHz 85dB @ 5V, 10cm Through Hole PC Pins Package: Box Mounting: Through Hole Family Name: CMI-129 Categories: Audio Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8531.80.9041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - CMI-1295-0585T - CMI-1295-0585T - Win Source Electronics
Laguna Hills, CA, United States
Alarms, Buzzers, and Sirens - CMI-1295-0585T
CMI-1295-0585T
Alarms, Buzzers, and Sirens - CMI-1295-0585T CMI-1295-0585T
Manufacturer: CUI Inc. Win Source Part Number: 915606-CMI-1295-0585 T Series: CMI Operating Temperature Range: -40°C ~ 85°C Features: Buzzers Indicator, Internally Driven Magnetic 30mA 2.3kHz 85dB @ 5V, 10cm Through Hole PC Pins Package: Box Mounting: Through Hole Family Name: CMI-129 Categories: Audio Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8531.80.9041

Manufacturer: CUI Inc.
Win Source Part Number: 915606-CMI-1295-0585T
Series: CMI
Operating Temperature Range: -40°C ~ 85°C
Features: Buzzers Indicator, Internally Driven Magnetic 30mA 2.3kHz 85dB @ 5V, 10cm Through Hole PC Pins
Package: Box
Mounting: Through Hole
Family Name: CMI-129
Categories: Audio Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8531.80.9041

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Audio Transducers and Buzzers
Product Number CMI-1295-0585T
Product Name Alarms, Buzzers, and Sirens - CMI-1295-0585T
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 15025874 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau PAD 30 - Passenger alarm devices for wall mounting -  - Schaltbau GmbH
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Piezo Buzzers - 7243166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Shape Round
View Details