CUI Inc. Audio Products - Microphones CMC-5044PF-A

Description
Manufacturer: CUI Devices Win Source Part Number: 1323855-CMC-5044PF-A Category: Audio Products>Microphones Packaging: Box Type: Electret Condenser Termination: PC Pins Size / Dimension: 0.236" Dia (6.00mm) Standard Package: 80 Voltage - Rated: 2 V Impedance: 2.2 kOhms Frequency Range: 100 Hz ~ 20 kHz Output Type: Analog Height (Max): 0.205" (5.20mm) Shape: Circular Current - Supply: 500 µA Direction: Omnidirectional Sensitivity: -44dB ±3dB @ 94dB SPL S/N Ratio: 56dB Voltage Range: 2 V ~ 10 V Port Location: Top ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8518.10.8030 Other Part Number: CMC5044PFA,033-4008R ,102-1725 Base Product Number: CMC-5044 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: CUI Devices Win Source Part Number: 1323855-CMC-5044PF-A Category: Audio Products>Microphones Packaging: Box Type: Electret Condenser Termination: PC Pins Size / Dimension: 0.236" Dia (6.00mm) Standard Package: 80 Voltage - Rated: 2 V Impedance: 2.2 kOhms Frequency Range: 100 Hz ~ 20 kHz Output Type: Analog Height (Max): 0.205" (5.20mm) Shape: Circular Current - Supply: 500 µA Direction: Omnidirectional Sensitivity: -44dB ±3dB @ 94dB SPL S/N Ratio: 56dB Voltage Range: 2 V ~ 10 V Port Location: Top ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8518.10.8030 Other Part Number: CMC5044PFA,033-4008R ,102-1725 Base Product Number: CMC-5044 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Products - Microphones - 1323855-CMC-5044PF-A - Win Source Electronics
Laguna Hills, CA, United States
Audio Products - Microphones
1323855-CMC-5044PF-A
Audio Products - Microphones 1323855-CMC-5044PF-A
Manufacturer: CUI Devices Win Source Part Number: 1323855-CMC-5044PF-A Category: Audio Products>Microphones Packaging: Box Type: Electret Condenser Termination: PC Pins Size / Dimension: 0.236" Dia (6.00mm) Standard Package: 80 Voltage - Rated: 2 V Impedance: 2.2 kOhms Frequency Range: 100 Hz ~ 20 kHz Output Type: Analog Height (Max): 0.205" (5.20mm) Shape: Circular Current - Supply: 500 µA Direction: Omnidirectional Sensitivity: -44dB ±3dB @ 94dB SPL S/N Ratio: 56dB Voltage Range: 2 V ~ 10 V Port Location: Top ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8518.10.8030 Other Part Number: CMC5044PFA,033-4008R ,102-1725 Base Product Number: CMC-5044 RoHS Status: ROHS3 Compliant

Manufacturer: CUI Devices
Win Source Part Number: 1323855-CMC-5044PF-A
Category: Audio Products>Microphones
Packaging: Box
Type: Electret Condenser
Termination: PC Pins
Size / Dimension: 0.236" Dia (6.00mm)
Standard Package: 80
Voltage - Rated: 2 V
Impedance: 2.2 kOhms
Frequency Range: 100 Hz ~ 20 kHz
Output Type: Analog
Height (Max): 0.205" (5.20mm)
Shape: Circular
Current - Supply: 500 µA
Direction: Omnidirectional
Sensitivity: -44dB ±3dB @ 94dB SPL
S/N Ratio: 56dB
Voltage Range: 2 V ~ 10 V
Port Location: Top
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8518.10.8030
Other Part Number: CMC5044PFA,033-4008R,102-1725
Base Product Number: CMC-5044
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Microphones
CMC-5044PF-A
Microphones CMC-5044PF-A
Microphones Microphones

Microphones Microphones

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microphone Chips Audio Microphones
Product Number 1323855-CMC-5044PF-A CMC-5044PF-A
Product Name Audio Products - Microphones Microphones
Frequency Response 100 to 20000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D127 - IM69D127 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 2603-CM06M-10P40-BA-5-ND - DigiKey
Challenge Electronics
Specs
Directivity Omnidirectional
Sensitivity 10 mV/Pa (68946 mV/psi)
SN Ratio 58 dB
View Details
Dynamic Vocal Microphone - OM2 Dynamic Vocal Microphone - AUDIX Corporation
Specs
Directivity Directional; Hypercardioid
Frequency Response 50 to 16000 Hz
Sensitivity 1.7 mV/Pa (11721 mV/psi)
View Details