CUI Inc. Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) CFM-A225BF-253-577-22

Description
Win Source Part Number: 1350378-CFM-A225BF-2 53-577-22 Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Series: CFM-120BF Features: Auto Restart, PWM Control, Speed Sensor (Tach) Termination: 4 Wire Leads Package: Box Size / Dimension: Square - 120mm L x 120mm H Standard Package: 30 Voltage - Rated: 24VDC Power (Watts): 19.44 W Lifetime @ Temp.: 70000 Hrs @ 40°C Voltage Range: 21.6 ~ 26.4VDC Width: 25.40mm Air Flow: 169.5 CFM (4.75m³/min) Static Pressure: 0.820 in H2O (204.3 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 57.8dB(A) RPM: 5300 RPM Material - Frame: Polybutylene Terephthalate (PBT) Material - Blade: Polybutylene Terephthalate (PBT) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: Not Applicable Current Rating (Amps): 1.08A REACH Status: REACH Unaffected HTSUS: 8414.59.6590 Mfr: CUI Devices Approval Agency: CE, cURus, TUV
Request a Quote Datasheet
Description
Win Source Part Number: 1350378-CFM-A225BF-2 53-577-22 Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Series: CFM-120BF Features: Auto Restart, PWM Control, Speed Sensor (Tach) Termination: 4 Wire Leads Package: Box Size / Dimension: Square - 120mm L x 120mm H Standard Package: 30 Voltage - Rated: 24VDC Power (Watts): 19.44 W Lifetime @ Temp.: 70000 Hrs @ 40°C Voltage Range: 21.6 ~ 26.4VDC Width: 25.40mm Air Flow: 169.5 CFM (4.75m³/min) Static Pressure: 0.820 in H2O (204.3 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 57.8dB(A) RPM: 5300 RPM Material - Frame: Polybutylene Terephthalate (PBT) Material - Blade: Polybutylene Terephthalate (PBT) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: Not Applicable Current Rating (Amps): 1.08A REACH Status: REACH Unaffected HTSUS: 8414.59.6590 Mfr: CUI Devices Approval Agency: CE, cURus, TUV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - CFM-A225BF-253-577-22 - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
CFM-A225BF-253-577-22
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) CFM-A225BF-253-577-22
Win Source Part Number: 1350378-CFM-A225BF-2 53-577-22 Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Series: CFM-120BF Features: Auto Restart, PWM Control, Speed Sensor (Tach) Termination: 4 Wire Leads Package: Box Size / Dimension: Square - 120mm L x 120mm H Standard Package: 30 Voltage - Rated: 24VDC Power (Watts): 19.44 W Lifetime @ Temp.: 70000 Hrs @ 40°C Voltage Range: 21.6 ~ 26.4VDC Width: 25.40mm Air Flow: 169.5 CFM (4.75m³/min) Static Pressure: 0.820 in H2O (204.3 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 57.8dB(A) RPM: 5300 RPM Material - Frame: Polybutylene Terephthalate (PBT) Material - Blade: Polybutylene Terephthalate (PBT) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: Not Applicable Current Rating (Amps): 1.08A REACH Status: REACH Unaffected HTSUS: 8414.59.6590 Mfr: CUI Devices Approval Agency: CE, cURus, TUV

Win Source Part Number: 1350378-CFM-A225BF-253-577-22
Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Series: CFM-120BF
Features: Auto Restart, PWM Control, Speed Sensor (Tach)
Termination: 4 Wire Leads
Package: Box
Size / Dimension: Square - 120mm L x 120mm H
Standard Package: 30
Voltage - Rated: 24VDC
Power (Watts): 19.44 W
Lifetime @ Temp.: 70000 Hrs @ 40°C
Voltage Range: 21.6 ~ 26.4VDC
Width: 25.40mm
Air Flow: 169.5 CFM (4.75m³/min)
Static Pressure: 0.820 in H2O (204.3 Pa)
Bearing Type: Ball
Fan Type: Tubeaxial
Noise: 57.8dB(A)
RPM: 5300 RPM
Material - Frame: Polybutylene Terephthalate (PBT)
Material - Blade: Polybutylene Terephthalate (PBT)
Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C)
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: Not Applicable
Current Rating (Amps): 1.08A
REACH Status: REACH Unaffected
HTSUS: 8414.59.6590
Mfr: CUI Devices
Approval Agency: CE, cURus, TUV

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fans and Blowers (industrial)
Product Number CFM-A225BF-253-577-22
Product Name Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Applications / Use Ventilation
Air Flow Rate 170 SCFM (288 m³/hr)
Static Pressure Range 1 in H2O (1.53 Torr)
Fan / Blower Type Tubeaxial
Unlock Full Specs
to access all available technical data

Similar Products

MD-Pneumatics - PD Plus 900 Series Rotary Positive Displacement Blowers - 9027_md-pneumatics-pd-plu - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 2 SCFM (3.93 m³/hr)
Static Pressure Range 415 in H2O (776 Torr)
View Details
Backward Curved Fan - N86-40200 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
PTF & PTDD SERIES - Smart Inline Duct Fans with Wired Control - PTDD-100/125PMZC H 220-240V/50Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details