Win Source Part Number: 1124949-CFM-8025BG-1
Category: Fans, Thermal Management>DC Brushless Fans (BLDC)
Series: CFM-80BG
Features: Auto Restart
Termination: 2 Wire Leads
Package: Box
Standard Package: 50
Voltage - Rated: 12VDC
Power (Watts): 4.2 W
Lifetime @ Temp.: 70000 Hrs @ 40°C
Voltage Range: 10.8 ~ 13.2VDC
Width: 25.40mm
Air Flow: 51.7 CFM (1.45m³/min)
Static Pressure: 0.430 in H2O (107.1 Pa)
Bearing Type: Ball
Fan Type: Tubeaxial
Noise: 44.5dB(A)
RPM: 5000 RPM
Material - Frame: Polybutylene Terephthalate (PBT)
Material - Blade: Polybutylene Terephthalate (PBT)
Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C)
Dimension: Square - 80mm L x 80mm H
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
Current Rating (Amps): 0.350A
REACH Status: REACH Unaffected
HTSUS: 8414.59.6590
Mfr: CUI Devices
Other Names: 2223-CFM-8025BG-150-
Approval Agency: CE, cURus, TUV
| Win Source Electronics | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 1124949-CFM-8025BG-150-444 |
| Product Name | Fans, Thermal Management - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |