CUI Inc. Audio Products - Speakers CES-303206-240L40-67

Description
Win Source Part Number: 1351360-CES-303206-2 40L40-67 Category: Audio Products - Speakers Series: CES Type: General Purpose, Enclosure Included Termination: Wire Leads with Connector Package: Tray Ingress Protection: IP67 - Dust Tight, Waterproof Size / Dimension: 1.181" L x 0.787" W (30.00mm x 20.00mm) Height - Seated (Max): 0.240" (6.10mm) Standard Package: 50 Frequency - Self Resonant: 1.6kHz Impedance: 4 Ohms Technology: Magnetic Power - Max: 2.5 W Frequency Range: 1.28 kHz ~ 20 kHz Shape: Rectangular Port Location: Top Power - Rated: 2 W Material - Cone: Polyethylene Naphthalate (PEN) Material - Magnet: Nd-Fe-B Temperature Range - Operating: -30°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable Efficiency - dBA: 101.00 Efficiency - Testing: 2W/100mm Efficiency - Type: Sound Pressure Level (SPL) REACH Status: REACH Unaffected HTSUS: 8518.29.8000 Mfr: CUI Devices Base Product Number: CES-303206 Distortion Rating: 10% Max @ 2kHz, 2W, 100mm
Request a Quote Datasheet
Description
Win Source Part Number: 1351360-CES-303206-2 40L40-67 Category: Audio Products - Speakers Series: CES Type: General Purpose, Enclosure Included Termination: Wire Leads with Connector Package: Tray Ingress Protection: IP67 - Dust Tight, Waterproof Size / Dimension: 1.181" L x 0.787" W (30.00mm x 20.00mm) Height - Seated (Max): 0.240" (6.10mm) Standard Package: 50 Frequency - Self Resonant: 1.6kHz Impedance: 4 Ohms Technology: Magnetic Power - Max: 2.5 W Frequency Range: 1.28 kHz ~ 20 kHz Shape: Rectangular Port Location: Top Power - Rated: 2 W Material - Cone: Polyethylene Naphthalate (PEN) Material - Magnet: Nd-Fe-B Temperature Range - Operating: -30°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable Efficiency - dBA: 101.00 Efficiency - Testing: 2W/100mm Efficiency - Type: Sound Pressure Level (SPL) REACH Status: REACH Unaffected HTSUS: 8518.29.8000 Mfr: CUI Devices Base Product Number: CES-303206 Distortion Rating: 10% Max @ 2kHz, 2W, 100mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Products - Speakers - CES-303206-240L40-67 - Win Source Electronics
Laguna Hills, CA, United States
Audio Products - Speakers
CES-303206-240L40-67
Audio Products - Speakers CES-303206-240L40-67
Win Source Part Number: 1351360-CES-303206-2 40L40-67 Category: Audio Products - Speakers Series: CES Type: General Purpose, Enclosure Included Termination: Wire Leads with Connector Package: Tray Ingress Protection: IP67 - Dust Tight, Waterproof Size / Dimension: 1.181" L x 0.787" W (30.00mm x 20.00mm) Height - Seated (Max): 0.240" (6.10mm) Standard Package: 50 Frequency - Self Resonant: 1.6kHz Impedance: 4 Ohms Technology: Magnetic Power - Max: 2.5 W Frequency Range: 1.28 kHz ~ 20 kHz Shape: Rectangular Port Location: Top Power - Rated: 2 W Material - Cone: Polyethylene Naphthalate (PEN) Material - Magnet: Nd-Fe-B Temperature Range - Operating: -30°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable Efficiency - dBA: 101.00 Efficiency - Testing: 2W/100mm Efficiency - Type: Sound Pressure Level (SPL) REACH Status: REACH Unaffected HTSUS: 8518.29.8000 Mfr: CUI Devices Base Product Number: CES-303206 Distortion Rating: 10% Max @ 2kHz, 2W, 100mm

Win Source Part Number: 1351360-CES-303206-240L40-67
Category: Audio Products - Speakers
Series: CES
Type: General Purpose, Enclosure Included
Termination: Wire Leads with Connector
Package: Tray
Ingress Protection: IP67 - Dust Tight, Waterproof
Size / Dimension: 1.181" L x 0.787" W (30.00mm x 20.00mm)
Height - Seated (Max): 0.240" (6.10mm)
Standard Package: 50
Frequency - Self Resonant: 1.6kHz
Impedance: 4 Ohms
Technology: Magnetic
Power - Max: 2.5 W
Frequency Range: 1.28 kHz ~ 20 kHz
Shape: Rectangular
Port Location: Top
Power - Rated: 2 W
Material - Cone: Polyethylene Naphthalate (PEN)
Material - Magnet: Nd-Fe-B
Temperature Range - Operating: -30°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
Efficiency - dBA: 101.00
Efficiency - Testing: 2W/100mm
Efficiency - Type: Sound Pressure Level (SPL)
REACH Status: REACH Unaffected
HTSUS: 8518.29.8000
Mfr: CUI Devices
Base Product Number: CES-303206
Distortion Rating: 10% Max @ 2kHz, 2W, 100mm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Audio Transducers and Buzzers
Product Number CES-303206-240L40-67
Product Name Audio Products - Speakers
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 7732952 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Piezo Buzzers - 730128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Tone Noncontinuous
View Details
Schaltbau JA222 - Electronic buzzer / Audible signaling device -  - Schaltbau GmbH
Specs
Features EN 50155
Sound Pressure Level 86 to 110 dB
Voltage 24 to 110 volts
View Details
Mobile Receiver - DR1308 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Technology Electromagnetic
Type Receiver
Shape Round
View Details