CUI Inc. Audio Products - Alarms, Buzzers, and Sirens CEP-2202A

Description
Win Source Part Number: 1002561-CEP-2202A Category: Audio Products>Alarms, Buzzers, and Sirens Series: CEP Termination: PC Pins Package: Tray Height - Seated (Max): 0.650" (16.50mm) Standard Package: 250 Voltage - Rated: 12 V Technology: Piezo Frequency: 3kHz Input Type: DC Current - Supply: 11mA Operating Mode: Single Tone Voltage Range: 3 ~ 20V Port Location: Top Driver Circuitry: Indicator, Internally Driven Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 85°C Dimension: 0.953" Dia (24.20mm) Sound Pressure Level (SPL): 85dB @ 12V, 30cm ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8531.80.9041 Mfr: CUI Devices Other Names: SEP-2202A,Q3134616WW W,102-1116-NDR,102-1 116,CEP2202A,SEP2202 A,037-4167R
Request a Quote Datasheet
Description
Win Source Part Number: 1002561-CEP-2202A Category: Audio Products>Alarms, Buzzers, and Sirens Series: CEP Termination: PC Pins Package: Tray Height - Seated (Max): 0.650" (16.50mm) Standard Package: 250 Voltage - Rated: 12 V Technology: Piezo Frequency: 3kHz Input Type: DC Current - Supply: 11mA Operating Mode: Single Tone Voltage Range: 3 ~ 20V Port Location: Top Driver Circuitry: Indicator, Internally Driven Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 85°C Dimension: 0.953" Dia (24.20mm) Sound Pressure Level (SPL): 85dB @ 12V, 30cm ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8531.80.9041 Mfr: CUI Devices Other Names: SEP-2202A,Q3134616WW W,102-1116-NDR,102-1 116,CEP2202A,SEP2202 A,037-4167R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Products - Alarms, Buzzers, and Sirens - CEP-2202A - Win Source Electronics
Laguna Hills, CA, United States
Audio Products - Alarms, Buzzers, and Sirens
CEP-2202A
Audio Products - Alarms, Buzzers, and Sirens CEP-2202A
Win Source Part Number: 1002561-CEP-2202A Category: Audio Products>Alarms, Buzzers, and Sirens Series: CEP Termination: PC Pins Package: Tray Height - Seated (Max): 0.650" (16.50mm) Standard Package: 250 Voltage - Rated: 12 V Technology: Piezo Frequency: 3kHz Input Type: DC Current - Supply: 11mA Operating Mode: Single Tone Voltage Range: 3 ~ 20V Port Location: Top Driver Circuitry: Indicator, Internally Driven Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 85°C Dimension: 0.953" Dia (24.20mm) Sound Pressure Level (SPL): 85dB @ 12V, 30cm ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8531.80.9041 Mfr: CUI Devices Other Names: SEP-2202A,Q3134616WW W,102-1116-NDR,102-1 116,CEP2202A,SEP2202 A,037-4167R

Win Source Part Number: 1002561-CEP-2202A
Category: Audio Products>Alarms, Buzzers, and Sirens
Series: CEP
Termination: PC Pins
Package: Tray
Height - Seated (Max): 0.650" (16.50mm)
Standard Package: 250
Voltage - Rated: 12 V
Technology: Piezo
Frequency: 3kHz
Input Type: DC
Current - Supply: 11mA
Operating Mode: Single Tone
Voltage Range: 3 ~ 20V
Port Location: Top
Driver Circuitry: Indicator, Internally Driven
Mounting Type: Through Hole
Temperature Range - Operating: -30°C ~ 85°C
Dimension: 0.953" Dia (24.20mm)
Sound Pressure Level (SPL): 85dB @ 12V, 30cm
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8531.80.9041
Mfr: CUI Devices
Other Names: SEP-2202A,Q3134616WWW,102-1116-NDR,102-1116,CEP2202A,SEP2202A,037-4167R

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Audio Transducers and Buzzers
Product Number CEP-2202A
Product Name Audio Products - Alarms, Buzzers, and Sirens
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 15039583 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA222 - Electronic buzzer / Audible signaling device -  - Schaltbau GmbH
Specs
Features EN 50155
Sound Pressure Level 86 to 110 dB
Voltage 24 to 110 volts
View Details
Piezo Buzzers - 6173097 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Shape Round
View Details
Alarms, Buzzers, and Sirens - M2BJ-B06A-ND - DigiKey
OMRON Automation and Safety
Specs
RoHS Compliant Yes
Terminations Connector
Mounting Panel
View Details