CUI Inc. Audio Products - Alarms, Buzzers, and Sirens CEP-1114

Description
Win Source Part Number: 1226684-CEP-1114 Category: Audio Products>Alarms, Buzzers, and Sirens Series: CEP Termination: PC Pins Package: Tray Height - Seated (Max): 0.551" (14.00mm) Standard Package: 160 Voltage - Rated: 10 V Technology: Piezo Input Type: peak-peak Signal Current - Supply: 11mA Operating Mode: Single Tone Voltage Range: 30V (Max) Port Location: Top Driver Circuitry: Transducer, Externally Driven Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 80°C Dimension: 1.181" Dia (30.00mm) Sound Pressure Level (SPL): 93dB @ 10V, 10cm Alternative Parts (Cross-Reference): CEP1114; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8531.80.9041 Mfr: CUI Devices Other Names: 037-4190R,SEP1114,SE P-1114,102-1140-NDR, 102-1140,CEP1114
Request a Quote Datasheet
Description
Win Source Part Number: 1226684-CEP-1114 Category: Audio Products>Alarms, Buzzers, and Sirens Series: CEP Termination: PC Pins Package: Tray Height - Seated (Max): 0.551" (14.00mm) Standard Package: 160 Voltage - Rated: 10 V Technology: Piezo Input Type: peak-peak Signal Current - Supply: 11mA Operating Mode: Single Tone Voltage Range: 30V (Max) Port Location: Top Driver Circuitry: Transducer, Externally Driven Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 80°C Dimension: 1.181" Dia (30.00mm) Sound Pressure Level (SPL): 93dB @ 10V, 10cm Alternative Parts (Cross-Reference): CEP1114; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8531.80.9041 Mfr: CUI Devices Other Names: 037-4190R,SEP1114,SE P-1114,102-1140-NDR, 102-1140,CEP1114
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Products - Alarms, Buzzers, and Sirens - CEP-1114 - Win Source Electronics
Laguna Hills, CA, United States
Audio Products - Alarms, Buzzers, and Sirens
CEP-1114
Audio Products - Alarms, Buzzers, and Sirens CEP-1114
Win Source Part Number: 1226684-CEP-1114 Category: Audio Products>Alarms, Buzzers, and Sirens Series: CEP Termination: PC Pins Package: Tray Height - Seated (Max): 0.551" (14.00mm) Standard Package: 160 Voltage - Rated: 10 V Technology: Piezo Input Type: peak-peak Signal Current - Supply: 11mA Operating Mode: Single Tone Voltage Range: 30V (Max) Port Location: Top Driver Circuitry: Transducer, Externally Driven Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 80°C Dimension: 1.181" Dia (30.00mm) Sound Pressure Level (SPL): 93dB @ 10V, 10cm Alternative Parts (Cross-Reference): CEP1114; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8531.80.9041 Mfr: CUI Devices Other Names: 037-4190R,SEP1114,SE P-1114,102-1140-NDR, 102-1140,CEP1114

Win Source Part Number: 1226684-CEP-1114
Category: Audio Products>Alarms, Buzzers, and Sirens
Series: CEP
Termination: PC Pins
Package: Tray
Height - Seated (Max): 0.551" (14.00mm)
Standard Package: 160
Voltage - Rated: 10 V
Technology: Piezo
Input Type: peak-peak Signal
Current - Supply: 11mA
Operating Mode: Single Tone
Voltage Range: 30V (Max)
Port Location: Top
Driver Circuitry: Transducer, Externally Driven
Mounting Type: Through Hole
Temperature Range - Operating: -30°C ~ 80°C
Dimension: 1.181" Dia (30.00mm)
Sound Pressure Level (SPL): 93dB @ 10V, 10cm
Alternative Parts (Cross-Reference): CEP1114;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8531.80.9041
Mfr: CUI Devices
Other Names: 037-4190R,SEP1114,SEP-1114,102-1140-NDR,102-1140,CEP1114

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Audio Transducers and Buzzers
Product Number CEP-1114
Product Name Audio Products - Alarms, Buzzers, and Sirens
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 15032036 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA224B - Multi-tone buzzer for up to 9 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 to 110 volts
View Details
Piezo Buzzers - 4858869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Shape Round
View Details
transducer hub - Noise - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
View Details