CUI Inc. Alarms, Buzzers, and Sirens - CEM-1201(50) CEM-1201(50)

Description
Manufacturer: CUI Inc. Win Source Part Number: 771480-CEM-1201(50) Series: CEM Packaging: Tray Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 60°C Termination: PC Pins Technology: Magnetic Frequency: 2.048kHz Input Type: Zero-Peak Signal Operating Mode: Single Tone Family Name: CEM-1201(50) Voltage Range: 1 ~ 2V Port Location: Top Driver Circuitry: Transducer, Externally Driven Categories: Audio Products Dimension: 0.472" Dia (12.00mm) Operating Supply Current: 20mA Sound Pressure Level (SPL): 80dB @ 1.5V, 10cm Height - Seated (Maximum): 0.354" (9.00mm) Voltage Rating DC: 1.5V Introduction Date: September 11, 2006 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CUI Inc. Win Source Part Number: 771480-CEM-1201(50) Series: CEM Packaging: Tray Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 60°C Termination: PC Pins Technology: Magnetic Frequency: 2.048kHz Input Type: Zero-Peak Signal Operating Mode: Single Tone Family Name: CEM-1201(50) Voltage Range: 1 ~ 2V Port Location: Top Driver Circuitry: Transducer, Externally Driven Categories: Audio Products Dimension: 0.472" Dia (12.00mm) Operating Supply Current: 20mA Sound Pressure Level (SPL): 80dB @ 1.5V, 10cm Height - Seated (Maximum): 0.354" (9.00mm) Voltage Rating DC: 1.5V Introduction Date: September 11, 2006 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - CEM-1201(50) - CEM-1201(50) - Win Source Electronics
Laguna Hills, CA, United States
Alarms, Buzzers, and Sirens - CEM-1201(50)
CEM-1201(50)
Alarms, Buzzers, and Sirens - CEM-1201(50) CEM-1201(50)
Manufacturer: CUI Inc. Win Source Part Number: 771480-CEM-1201(50) Series: CEM Packaging: Tray Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 60°C Termination: PC Pins Technology: Magnetic Frequency: 2.048kHz Input Type: Zero-Peak Signal Operating Mode: Single Tone Family Name: CEM-1201(50) Voltage Range: 1 ~ 2V Port Location: Top Driver Circuitry: Transducer, Externally Driven Categories: Audio Products Dimension: 0.472" Dia (12.00mm) Operating Supply Current: 20mA Sound Pressure Level (SPL): 80dB @ 1.5V, 10cm Height - Seated (Maximum): 0.354" (9.00mm) Voltage Rating DC: 1.5V Introduction Date: September 11, 2006 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: CUI Inc.
Win Source Part Number: 771480-CEM-1201(50)
Series: CEM
Packaging: Tray
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 60°C
Termination: PC Pins
Technology: Magnetic
Frequency: 2.048kHz
Input Type: Zero-Peak Signal
Operating Mode: Single Tone
Family Name: CEM-1201(50)
Voltage Range: 1 ~ 2V
Port Location: Top
Driver Circuitry: Transducer, Externally Driven
Categories: Audio Products
Dimension: 0.472" Dia (12.00mm)
Operating Supply Current: 20mA
Sound Pressure Level (SPL): 80dB @ 1.5V, 10cm
Height - Seated (Maximum): 0.354" (9.00mm)
Voltage Rating DC: 1.5V
Introduction Date: September 11, 2006
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Audio Transducers and Buzzers
Product Number CEM-1201(50)
Product Name Alarms, Buzzers, and Sirens - CEM-1201(50)
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 15032036 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Piezo Buzzers - 5358073 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Tone Continuous
View Details
Piezoelectric Receivers -  - EPCOS AG
Specs
Technology Piezoelectric
Type Receiver
Shape Round
View Details